EN
  • EN
  • DE

AD5683RACPZ-2RL7

Part No AD5683RACPZ-2RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 8-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name AD5683
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , -2735-AD5683RACPZ-2RL7TR, AD5683RACPZ-2RL7TR, AD5683RACPZ-2RL7DKR, AD5683RACPZ-2RL7TR-ND, 505-AD5683RACPZ-2RL7TR, AD5683RACPZ-2RL7CT-ND, -2735-AD5683RACPZ-2RL7DKR, AD5683RACPZ-2RL7DKR-ND, -2735-AD5683RACPZ-2RL7CT, 505-AD5683RACPZ-2RL7DKR, AD5683RACPZ-2RL7CT, AD5683RACPZ-2RL7-ND, 505-AD5683RACPZ-2RL7CT, -2735-AD5683RACPZ-2RL7TR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859536-AD5683RACPZ-2RL7
Ultra Librarian 3D Model Ultra Librarian AD5683RACPZ-2RL7 CAD Model

Description

AD5683RACPZ-2RL7 - Precision 16-bit DAC from Analog Devices Inc.

The AD5683RACPZ-2RL7 is a robust and high-performance 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision DAC is part of the nanoDAC® family, featuring a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

With its 16-bit resolution, the AD5683R provides a high degree of accuracy and low noise performance, making it suitable for applications that demand precise voltage control and signal generation. Its design is optimized to ensure stability and reliability, which is paramount in critical systems such as medical instruments, industrial control systems, and high-end consumer products.

The device operates from a single 2.7 V to 5.5 V supply and features a multitude of functionalities, including a power-on reset to zero scale or midscale, a reference buffer, and an on-chip output amplifier that can swing rail-to-rail. This DAC also supports a 4 kSPS update rate, which allows for responsive control in dynamic systems.

One of the key highlights of the AD5683RACPZ-2RL7 is its integrated 2.5 V, 2 ppm/°C internal reference, which gives it a precision output range and reduces the need for external components. This feature, combined with the device's low power consumption, makes it a highly efficient solution for portable and battery-powered devices.

The unit is also equipped with a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, thus allowing for easy integration into a wide array of digital systems. Additionally, the interface provides a daisy-chain capability for multiple DACs on the same serial bus, simplifying the design and reducing the number of GPIOs needed for control.

In summary, the AD5683RACPZ-2RL7 from Analog Devices Inc. is a high-quality, compact, and versatile DAC solution that delivers precision performance for a variety of demanding applications. Its combination of features and ease of use make it an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1408 $65.1264
18+ $6.6798 $120.2364
27+ $6.4709 $174.7143
37+ $6.2622 $231.7014
48+ $6.0535 $290.5680
64+ $5.4273 $347.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess