EN
  • EN
  • DE

ADAQ4003BBCZ-RL13

Part No ADAQ4003BBCZ-RL13
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 49CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202527-ADAQ4003BBCZ-RL13
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series µModule®
Package Tape & Reel (TR)
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 2M
Input Type Differential, Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Ultra Librarian 3D Model Ultra Librarian ADAQ4003BBCZ-RL13 CAD Model

Description

The ADAQ4003BBCZ-RL13 is a high-performance, precision 18-bit analog-to-digital converter (ADC) module from Analog Devices Inc., a leader in the field of high-performance integrated circuits. This innovative product is designed to offer exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise data acquisition, such as medical instrumentation, automated test equipment, and industrial control systems.

Key Features

  • High Resolution: The ADAQ4003BBCZ-RL13 boasts an impressive 18-bit resolution, providing fine detail in the digital representation of analog signals.
  • Fast Sampling Rate: With a maximum throughput of 2 MSPS (million samples per second), this ADC can handle high-speed signal processing requirements with ease.
  • Integrated Features: The module includes several integrated features such as a low noise, low drift internal reference, and reference buffer, which simplifies system design and reduces external component count.
  • Energy Efficiency: This ADC is designed for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Easy Interface: The ADAQ4003BBCZ-RL13 is equipped with a serial peripheral interface (SPI), which allows for straightforward connectivity with a wide range of microcontrollers and digital systems.
  • Package and Reliability: Offered in a robust LGA package, the device ensures reliable operation even in harsh environments. The "RL13" suffix indicates the product is available in tape and reel packaging, facilitating automated manufacturing processes.

Applications

The ADAQ4003BBCZ-RL13 is versatile and can be used in various applications, including:

  • Medical Imaging Systems
  • Precision Data Acquisition Systems
  • Instrumentation and Control
  • High-Performance Industrial Automation
  • Portable Instrumentation

Conclusion

With its combination of high resolution, fast sampling rate, and integrated features, the ADAQ4003BBCZ-RL13 from Analog Devices Inc. is a top-tier solution for professionals seeking precise and reliable data conversion. Its power efficiency and ease of integration make it an excellent choice for a wide array of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $64.5833 $193.7499
4+ $62.5000 $250.0000
5+ $60.4167 $302.0835
6+ $54.1667 $325.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess