EN
  • EN
  • DE

HMC194AMS8E

Part No HMC194AMS8E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type General Purpose
Circuit SPDT
Frequency Range DC ~ 3GHz
Isolation 38dB
Insertion Loss 0.5dB
Test Frequency 2.5GHz
P1dB 29dBm
IIP3 53dBm
Impedance 50Ohm
Supply Voltage (V) 3V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC194
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718517-HMC194AMS8E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC194AMS8E CAD Model

Description

Product Overview: HMC194AMS8E by Analog Devices Inc.

The HMC194AMS8E is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch developed by Analog Devices Inc., one of the leading companies in semiconductor technology. This switch is housed in an MSOP8G package, which is designed for optimal RF performance and space-saving on the PCB.

Key Features

  • Frequency Range: The HMC194AMS8E operates over a broad frequency range from DC to 3.5 GHz, making it versatile for a wide array of RF applications.
  • Insertion Loss: It boasts a low insertion loss (0.45 dB typical at 2 GHz), which ensures minimal signal attenuation when the switch is in the ON state.
  • Isolation: High isolation between ports (40 dB typical at 2 GHz) prevents signal leakage and maintains the integrity of the signal paths within RF systems.
  • IIP3: The switch features a high third-order intercept point (IIP3) of +55 dBm, indicating robust linearity and the ability to handle high-power signals without significant distortion.
  • Switching Speed: Fast switching speed (typical switching time of 6 ns) enables rapid signal routing, which is crucial for applications requiring quick response times.
  • Supply Voltage: It operates with a single positive supply voltage (+3 to +5 V), simplifying the power supply design for the system.

Applications

The HMC194AMS8E is ideal for a variety of applications, including but not limited to:

  • Wireless infrastructure (base stations, mobile networks)
  • Test equipment and sensors
  • Satellite communications systems
  • RFID readers
  • Broadband telecom equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC194AMS8E is manufactured to meet high standards of reliability and performance. It is designed for long-term operation in demanding environments, ensuring that systems remain functional and efficient over time.

With its robust design and versatile features, the HMC194AMS8E is an excellent choice for designers looking to incorporate a reliable and high-quality SPDT switch into their RF applications.

You May Also Be Interested in

BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5524 $52.4192
19+ $5.3764 $102.1516
29+ $5.2084 $151.0436
40+ $5.0403 $201.6120
52+ $4.8723 $253.3596
69+ $4.3683 $301.4127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 607 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess