EN
  • EN
  • DE

FCFBMJ4516HS111-T

Part No FCFBMJ4516HS111-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (F - I)
Description Ferrite Bead High Current Chip 1806 110 OHMS25
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992331-FCFBMJ4516HS111-T
Categories OEM Parts(F-I)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCFBMJ4516HS111-T CAD Model

Description

The FCFBMJ4516HS111-T is a multilayer chip ferrite bead manufactured by Taiyo Yuden. It is designed to suppress high-frequency noise in electronic circuits. These components are particularly effective at filtering out unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) from power lines and signal lines.

Applications

  • Automotive Electronics: Used for noise suppression in automotive control units, infotainment systems, and navigation systems.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and motor drives.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Networking Equipment: Used for noise reduction in routers, switches, and network interface cards.
  • Consumer Electronics: Found in various consumer electronic devices such as TVs, DVD players, and audio equipment.

Features

  • High Impedance: Provides excellent noise suppression at high frequencies.
  • Multilayer Construction: Enhances impedance characteristics while maintaining a small form factor.
  • Low DC Resistance: Minimizes power loss and heat generation.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Effective Noise Suppression: Reduces EMI and RFI, improving signal integrity and system performance.
  • Improved System Reliability: Protects sensitive circuits from noise-induced damage, enhancing overall reliability.
  • Simplified Circuit Design: Provides a compact and easy-to-implement noise suppression solution.
  • Compliance with Regulations: Helps meet electromagnetic compatibility (EMC) regulations.
  • Cost-Effective Solution: Offers a reliable and affordable way to reduce noise in electronic circuits.

Additional Details

The FCFBMJ4516HS111-T is designed for surface mount technology (SMT) and is suitable for automated assembly processes. It is constructed using a multilayer ferrite material that provides high impedance over a broad frequency range. The component's electrical characteristics, including impedance versus frequency, DC resistance, and rated current, are detailed in the manufacturer's datasheet. Taiyo Yuden offers extensive support resources to assist designers in selecting and implementing the appropriate ferrite bead for their specific applications. This ferrite bead provides a robust and cost-effective solution for noise suppression across a wide range of electronic devices and industries.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0896 $58.2400
1,575+ $0.0735 $115.7625
2,435+ $0.0713 $173.6155
3,355+ $0.0690 $231.4950
4,335+ $0.0667 $289.1445
5,805+ $0.0598 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,504 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess