EN
  • EN
  • DE

AD5683RACPZ-RL7

Part No AD5683RACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 8-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name AD5683
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5683RACPZ-RL7CT, AD5683RACPZ-RL7DKR, AD5683RACPZ-RL7-ND, AD5683RACPZ-RL7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859537-AD5683RACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5683RACPZ-RL7 CAD Model

Description

Product Overview: AD5683RACPZ-RL7

The AD5683RACPZ-RL7, manufactured by Analog Devices Inc., is a high-precision, nanoDAC digital-to-analog converter (DAC) that offers a compact and efficient solution for a wide range of applications. This particular model is part of the nanoDAC+™ series, which is known for its small size, high accuracy, and low power consumption. The AD5683R is a 16-bit DAC packaged in a 10-lead LFCSP (Lead Frame Chip Scale Package), ensuring a minimal footprint on system designs.

Key Features

  • Resolution: The AD5683R features a 16-bit resolution, providing fine-grain control over analog outputs, which is crucial for precision tasks.
  • Output Range: This DAC offers a 2.5 V to 5.5 V reference, giving designers flexibility in choosing the appropriate output range for their application.
  • Interface: It supports a versatile 3-wire serial interface that operates at clock rates up to 50 MHz, compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Accuracy: The device boasts an outstanding accuracy with an integral nonlinearity (INL) of ±2 LSB maximum.
  • Integrated Reference: The AD5683RACPZ-RL7 comes with an on-chip 2.5 V, 2 ppm/°C reference, which eliminates the need for an external precision reference in many cases.
  • Package: Its compact 10-lead LFCSP (3mm x 3mm) package is ideal for space-constrained applications.

Applications

The AD5683RACPZ-RL7 is suitable for a wide array of applications due to its high performance and compact size. Common applications include:

  • Portable battery-powered instruments
  • Data acquisition systems
  • Process control
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5683RACPZ-RL7 is no exception. It is designed to meet the stringent requirements of industrial and communication applications, ensuring reliability and performance. With its robust design and advanced features, the AD5683RACPZ-RL7 is an excellent choice for designers seeking a high-quality, precision DAC solution.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3679 $53.4716
10+ $10.9686 $109.6860
15+ $10.6258 $159.3870
20+ $10.2830 $205.6600
26+ $9.9403 $258.4478
34+ $8.9120 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess