EN
  • EN
  • DE

AD5693RBRMZ-RL7

Part No AD5693RBRMZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 10-MSOP
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD5693
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD5693RBRMZ-RL7TR, AD5693RBRMZ-RL7-ND, 505-AD5693RBRMZ-RL7CT, 505-AD5693RBRMZ-RL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909517-AD5693RBRMZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5693RBRMZ-RL7 CAD Model

Description

AD5693RBRMZ-RL7 - Precision NanoDAC from Analog Devices Inc.

The AD5693RBRMZ-RL7, a member of the NanoDAC family, is an exceptional digital-to-analog converter (DAC) product offered by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This compact, high-accuracy 16-bit DAC is designed to deliver superior performance for a wide range of applications requiring precise digital-to-analog conversion.

This particular model is housed in a compact 10-lead MSOP (Mini Small Outline Package) that is well-suited for space-constrained applications. The AD5693RBRMZ-RL7 operates from a single 2.7V to 5.5V supply, making it versatile for both 3V and 5V logic systems. The device features a 2 ppm/°C reference, which provides a stable voltage output over a wide temperature range, ensuring consistent performance in varying environmental conditions.

One of the key features of the AD5693RBRMZ-RL7 is its I2C-compatible serial interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I2C modes. This facilitates easy integration into a variety of microcontroller or microprocessor-based systems. Additionally, the DAC incorporates a power-down function that reduces the current consumption to 2 µA at 5V when the device is not in use, thus conserving power in battery-operated devices.

The AD5693RBRMZ-RL7 is ideal for precision control applications such as portable battery-powered instruments, digital gain and offset adjustment, programmable voltage and current sources, and process control equipment. Its high-resolution output ensures smooth and accurate signal generation, which is crucial for sensitive electronic control systems.

With its robust performance and small footprint, the AD5693RBRMZ-RL7 from Analog Devices Inc. is an excellent choice for designers who require a high-precision DAC that is both reliable and easy to use. Whether it's for industrial, communication, or consumer electronics, this product delivers the quality and performance expected from a leading semiconductor manufacturer.

For detailed specifications, application notes, and support resources, consider visiting Analog Devices Inc.'s official website or contacting their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3258 $56.6290
11+ $9.2930 $102.2230
17+ $9.0026 $153.0442
23+ $8.7122 $200.3806
30+ $8.4218 $252.6540
40+ $7.5506 $302.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess