EN
  • EN
  • DE

AD5695RBCPZ

Part No AD5695RBCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description ADI 14 bit 4-ch 12C nanoDAC+with on chip ref
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196757-AD5695RBCPZ
Win Source Part Number Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad, CSP
Base Product Number AD5695
Ultra Librarian 3D Model Ultra Librarian AD5695RBCPZ CAD Model

Description

The AD5695RBCPZ is a highly integrated digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Analog Devices Inc. This precision device is designed to provide a combination of performance, compact size, and ease of use, making it an excellent choice for a wide range of applications, including industrial automation, process control, and medical equipment.

Key Features

  • Resolution: The AD5695RBCPZ boasts a 16-bit resolution, offering fine granularity and high precision for analog output signals.
  • Quad Channel: It features four DAC channels, allowing for multiple signal outputs from a single device, which simplifies design and reduces board space.
  • Integrated Reference: An on-chip, 2.5V, 2ppm/°C reference voltage significantly reduces external component requirements and simplifies the design process.
  • Interface: The device includes an I²C-compatible serial interface that supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes, providing versatile connectivity options.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, making it suitable for various power environments and battery-operated systems.
  • Package: The DAC comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which is designed for space-constrained applications.
  • Temperature Range: The operational temperature range of -40°C to +105°C ensures reliability and performance under extreme conditions.

Applications

The AD5695RBCPZ is ideal for use in a variety of applications where precision analog output is required. Some common applications include:

  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable battery-powered instruments
  • Waveform generation

Conclusion

With its high resolution, multiple output channels, and integrated reference, the AD5695RBCPZ from Analog Devices Inc. is a versatile and efficient solution for precision analog output needs. Its robust design and wide temperature range make it suitable for a diverse array of demanding applications. Whether you are designing industrial control systems or portable medical devices, the AD5695RBCPZ provides the performance and reliability that professionals expect from Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess