EN
  • EN
  • DE

AD5696BCPZ-RL7

Part No AD5696BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 12C 4CH 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC+
Packaging Reel package
Resolution 16
Number of D/A Converters 4
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.8 V ~ 5.5 V
INL/DNL (LSB) ±1, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 767206-AD5696BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5696
Introduction Date July 29, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5696BCPZ-RL7 CAD Model

Description

The AD5696BCPZ-RL7 is a high-precision, quad-channel, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. The product is part of the nanoDAC+™ series, which is known for its small size and high accuracy, making it an ideal choice for a wide range of applications including industrial automation, data acquisition systems, and digital signal processing.

Key Features:

  • Resolution: 16-bit DAC offers fine granularity, allowing for precise analog output.
  • Channels: Quad-channel output enables control of multiple analog components with a single device.
  • Output Type: Voltage output ensures compatibility with a variety of sensors and actuators.
  • Interface: I²C-compatible serial interface facilitates easy integration into digital systems.
  • Reference: On-chip 2.5 V, 2 ppm/°C reference voltage source provides stable and accurate reference for DAC operations.
  • Package: Housed in a compact 10-lead LFCSP (3x3 mm) package, suitable for space-constrained applications.
  • Temperature Range: Operates reliably over an extended temperature range of -40°C to +125°C.
  • Power Supply: Single supply operation from 2.7 V to 5.5 V.

Applications:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems (DAQ)
  • Portable Battery-Powered Instruments
  • Process Control
  • Medical and Healthcare Systems

The AD5696BCPZ-RL7 is designed with reliability and precision in mind, ensuring stable performance across a range of environmental conditions. Its high integration level and small footprint make it an excellent choice for engineers looking to optimize board space without compromising on performance. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the AD5696BCPZ-RL7 into your design project a seamless experience.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5453 $55.5453
3+ $45.5757 $136.7271
4+ $44.1514 $176.6056
5+ $42.7272 $213.6360
7+ $41.3029 $289.1203
9+ $37.0302 $333.2718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess