EN
  • EN
  • DE

AD569JPZ-REEL

Part No AD569JPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 1
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±10.8V ~ 13.2V
INL/DNL (LSB) ±0.02, ±0.5
Architecture Segmented DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Base Product Number AD569
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846819-AD569JPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD569JPZ-REEL CAD Model

Description

Product Overview: AD569JPZ-REEL

The AD569JPZ-REEL from Analog Devices Inc. is a high-performance, precision digital-to-analog converter (DAC) that offers a compelling solution for a wide range of applications requiring accurate digital-to-analog signal conversion. This component is part of a reliable product line renowned for its quality and precision, and it is available in a convenient reel packaging for ease of manufacturing and inventory management.

Key Features

  • High Accuracy: The AD569JPZ-REEL provides excellent accuracy with its advanced design, ensuring that the analog output closely matches the intended digital input.
  • Resolution: This DAC features a resolution that allows for fine-grained control over the analog output, making it suitable for applications that demand high precision.
  • Stability: Long-term stability is a hallmark of this product, which is critical for applications where calibration or adjustment is infrequent or impractical.
  • Low Power Consumption: Designed with power efficiency in mind, the AD569JPZ-REEL is ideal for battery-powered or energy-sensitive applications.
  • Compatibility: The device is compatible with a variety of microprocessors and digital systems, ensuring easy integration into existing designs.

Applications

The versatility of the AD569JPZ-REEL makes it suitable for an array of applications, including but not limited to:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical equipment
  • Telecommunication systems
  • Precision instrumentation

Product Specifications

The AD569JPZ-REEL comes with a set of specifications that ensure its performance in demanding environments:

  • Package: Supplied in a surface-mount package that is suitable for automated assembly processes.
  • Temperature Range: Operates over a wide temperature range, making it suitable for industrial and outdoor applications.
  • Supply Voltage: Supports a range of supply voltages, offering flexibility in system design.

In conclusion, the AD569JPZ-REEL from Analog Devices Inc. is a high-quality DAC that combines precision, efficiency, and versatility, making it an excellent choice for a multitude of applications where reliable digital-to-analog conversion is essential.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess