EN
  • EN
  • DE

MT8JTF25664HZ-1G6M1

Part No MT8JTF25664HZ-1G6M1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR3 SDRAM 2GB 204SODIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Box
Product Status Obsolete
Memory Type DDR3 SDRAM
Memory Size 2GB
Transfer Rate (Mb/s, MT/s, MHz) 1600
Package / Case 204-SODIMM
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0032
Win Source Part Number 947513-MT8JTF25664HZ-1G6M1
Ultra Librarian 3D Model Ultra Librarian MT8JTF25664HZ-1G6M1 CAD Model

Description

The 947513-MT8JTF25664HZ-1G6M1 is a reliable memory module designed for electronic devices that require efficient data storage.

  • Series: DDR3 SDRAM
  • Memory Size: 2GB
  • Package: Box
  • Package Size: 100 pieces
  • ECCN: EAR99
  • Counterfeit Chance: 69%
  • MSL: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS: 8542.32.0032
  • Status: Obsolete
  • Transfer Rate: 1600 Mb/s

You May Also Be Interested in

Adata
DDR5-6000 2Gx64 UDIMM LANCE RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-8000 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7200 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
Omron
MEMORY MODULE FLASH 256MB
Need more? Email Us
Omron
MEMORY MODULE FLASH 512MB
Need more? Email Us
Corsair
DDR5-6400 RGB (32GB 2x16G) CL32 nenory Kit - Black
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess