EN
  • EN
  • DE

AD5724RBREZ

Part No AD5724RBREZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DSP/SRL 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 12μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage ±4.5 V to 16.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TSSOP-EP
Win Source Part Number 143557-AD5724RBREZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5724RBREZ CAD Model

Description

The AD5724RBREZ from Analog Devices Inc. is a highly precise, quad, 12-bit, serial input, voltage output digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial and communication applications. This component ensures reliable and accurate conversion from digital data to real-world analog voltages, making it an essential part of control systems, automated test equipment, and data acquisition systems.

Key Features:

  • Resolution: 12-bit quad DAC, providing a fine level of detail in the analog output.
  • Output Range: Selectable voltage outputs that can be configured for various ranges, including bipolar and unipolar modes, to accommodate a wide array of applications.
  • Interface: A versatile 3-wire serial interface that supports high-speed SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring compatibility with a broad range of microcontrollers and digital systems.
  • Integrated Reference: An on-chip 2.5 V, 5 ppm/°C reference, offering stability and reducing the need for external components.
  • Power-On Reset: The DAC outputs power up to zero scale or midscale, ensuring a predictable startup state.
  • Low Power Consumption: Ideal for portable and battery-powered applications due to its efficient power management.
  • Package: Available in a compact, 24-lead TSSOP package, allowing for efficient use of PCB space.

Applications:

The AD5724RBREZ is engineered to serve in a multitude of applications where precision and reliability are paramount. These include:

  • Process Control: Precise control of actuators and sensors.
  • Data Acquisition Systems: Accurate conversion of digital data for monitoring and analysis.
  • Automated Test Equipment: Reliable performance in automated testing scenarios.
  • Industrial Automation: Rugged design suitable for harsh industrial environments.

This DAC component is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable solutions for complex electronic systems. The AD5724RBREZ is not just a component; it's an investment in precision and performance for your advanced technological applications.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2495 $50.4990
5+ $20.7175 $103.5875
8+ $20.0701 $160.5608
11+ $19.4227 $213.6497
14+ $18.7753 $262.8542
18+ $16.8330 $302.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess