EN
  • EN
  • DE

INTEL E5-2650LV4 - Intel E5-2650Lv4 1.7GHz 14C 35M 65W

Part No INTEL E5-2650LV4 - Intel E5-2650Lv4 1.7GHz 14C 35M 65W
Manufacturer Intel
Catalog CPU
Description Intel E5-2650Lv4 1.7GHz 14C 35M 65W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423881-INTEL E5-2650LV4 - Intel E5-2650Lv4 1.7GHz 14C 35M 65W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2650LV4 - Intel E5-2650Lv4 1.7GHz 14C 35M 65W CAD Model

Description

The INTEL E5-2650LV4, part of Intel's esteemed E5-2600 v4 product family, is a powerhouse designed for high-density server environments that demand efficient power consumption and formidable computational capability. With an impressive 14 cores and 28 threads, this low-power variant operates at a base frequency of 1.7GHz, offering a substantial balance between power efficiency and performance. The standout feature of the E5-2650Lv4 is its significantly large 35MB cache, allowing the processor to store a vast amount of data temporarily, greatly reducing wait times for data retrieval and processing. Despite its robust performance features, it maintains a low thermal design power (TDP) of just 65W, reflecting its optimized power efficiency. This processor is built on Intel's 14nm technology and supports DDR4 memory at higher speeds, providing substantial bandwidth improvements over its predecessors. It also fully supports Intel's Virtualization Technology (VT-x and VT-d), facilitating better management of virtualized environments. Ideal for cloud computing, virtual servers, and energy-conscious data centers, the E5-2650Lv4 strikes an excellent balance between power efficiency and computational prowess, offering a solution that meets the needs of environmentally and cost-conscious businesses.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess