EN
  • EN
  • DE

AD5751BCPZ

Part No AD5751BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2 V/μs
Operating Supply Current 5.2mA
Channel Output Current 24mA
Supply Voltage - Operating 10.8 V to 55 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 008036-AD5751BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5751BCPZ CAD Model

Description

Product Overview: AD5751BCPZ by Analog Devices Inc.

The AD5751BCPZ is a robust, high-performance precision digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This innovative component is specifically engineered to meet the rigorous demands of industrial and control applications, offering a combination of versatility, accuracy, and reliability.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD5751BCPZ features a 16-bit resolution which ensures precise control over output signals. The device operates with a flexible output range, accommodating a variety of user-configurable voltage outputs, including 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, as well as current outputs of 4 mA to 20 mA, 0 mA to 20 mA, and an over-range function of 0 mA to 24 mA. This range of output options makes the AD5751BCPZ an excellent choice for a wide array of applications, from process control to actuator drive.

The AD5751BCPZ boasts an integrated output fault detection and a clear, open-circuit, short-circuit, and brownout protection mechanisms, which safeguard the device and the system it is a part of against unpredictable conditions. The product also includes a power-on-reset feature to ensure that the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place.

With an operating temperature range of -40°C to +105°C, the AD5751BCPZ is built to perform reliably in harsh environments. Its thermal performance is optimized for both full-rated accuracy over the entire temperature range and low power consumption, making it suitable for thermally sensitive applications.

The DAC is controlled via a serial peripheral interface (SPI) that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, which allows for easy integration into a variety of digital systems. The AD5751BCPZ also features a voltage reference input and reference buffer, output amplifier, and versatile power-up/power-down options, providing a complete solution for those who require a high-quality, programmable voltage and current output DAC.

In summary, the AD5751BCPZ from Analog Devices Inc. is a highly integrated, reliable, and precise DAC solution that is well-suited for an extensive range of industrial and control applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3510 $62.7020
4+ $25.7239 $102.8956
7+ $24.9201 $174.4407
9+ $24.1162 $217.0458
11+ $23.3123 $256.4353
15+ $20.9007 $313.5105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess