EN
  • EN
  • DE

ADP3330ART-2.75-RL

Part No ADP3330ART-2.75-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.75V 200MA SOT23-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.75V
Voltage Dropout (Max) 0.23V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 50 µA
Current - Supply (Max) 4 mA
Control Features Error Flag, Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ADP3330
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860300-ADP3330ART-2.75-RL
Ultra Librarian 3D Model Ultra Librarian ADP3330ART-2.75-RL CAD Model

Description

Overview of ADP3330ART-2.75-RL

The ADP3330ART-2.75-RL is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This component offers a precise 2.75V output voltage and is ideal for maintaining a stable voltage supply in a variety of electronic applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.75V, which is ideal for systems that require a consistent and accurate power supply.
  • Low Dropout Voltage: With its low dropout performance, the ADP3330ART-2.75-RL ensures efficient operation even when the input voltage is very close to the output voltage, enhancing battery life in portable applications.
  • High Accuracy: This regulator maintains high accuracy with a tight output voltage tolerance, making it suitable for sensitive electronic circuits that demand precise voltage levels.
  • Current and Thermal Limiting: The device includes built-in current limiting and thermal overload protection features to safeguard the electronic components from damage due to excessive current or overheating.
  • Low Quiescent Current: Its design focuses on energy efficiency, characterized by a low quiescent current that reduces power consumption when the device is in idle mode.
  • Package: The ADP3330ART-2.75-RL comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The ADP3330ART-2.75-RL is versatile and can be used in a myriad of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/DSP/ASIC supplies
  • Data storage systems
  • Medical and healthcare electronics
  • Telecommunications infrastructure

Product Quality and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADP3330ART-2.75-RL is built to meet high standards, ensuring stable performance across various conditions and applications. Additionally, Analog Devices provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and designers.

Whether for new designs or upgrading existing systems, the ADP3330ART-2.75-RL is a reliable choice for a linear voltage regulator that combines performance, efficiency, and precision.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess