EN
  • EN
  • DE

RA07H0608M-01

Part No RA07H0608M-01
Manufacturer Mitsubishi
Catalog Electronic Wholesale
Description MITSUBISHI RF MOSFET MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0544+
Reference case module
Manufacturer Mitsubishi
Manufacturer Homepage www.mitsubishichips.com
RoHS State Request Verification
Win Source Part Number 755903-RA07H0608M-01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RA07H0608M-01 CAD Model

Description

The RA07H0608M-01 is a 7-watt RF power amplifier module manufactured by Mitsubishi Electric. It is designed for use in the 6.0 to 8.0 MHz frequency band and is commonly employed in applications requiring robust and efficient RF power amplification. The module integrates matching circuits and bias circuits, simplifying its integration into various RF systems.

Applications:

  • HF Radio Transmitters
  • Marine Radio Communication Systems
  • Amateur Radio Amplifiers
  • RF Signal Generators
  • Industrial Heating Systems

Features:

  • High Output Power: Delivers 7 watts of RF power.
  • High Efficiency: Provides efficient power amplification, reducing heat dissipation.
  • Wide Frequency Range: Operates within the 6.0 to 8.0 MHz band.
  • Integrated Matching Circuits: Simplifies impedance matching for optimal performance.
  • Integrated Bias Circuits: Provides stable and reliable biasing for the amplifier.
  • Compact Size: Small form factor for easy integration into various systems.
  • Robust Design: Designed for reliable operation in demanding environments.

Benefits:

  • Increased Transmission Range: Amplifies RF signals for extended communication range.
  • Improved Signal Quality: Provides clean and strong RF signals.
  • Simplified System Design: Integrated matching and bias circuits reduce external component count.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation.
  • Compact Integration: Small size allows for easy installation in various systems.
  • Enhanced Reliability: Robust design ensures stable and consistent performance.

Additional Details:

The RA07H0608M-01 is typically supplied in a metal-ceramic package for excellent thermal conductivity and durability. It requires a supply voltage of 12.5 VDC and features internal protection circuitry to prevent damage from over-voltage and over-current conditions. The module is designed to operate over a temperature range of -30°C to +85°C. It is commonly used in applications where high reliability and stable performance are essential. The device is also suited for applications that require compliance with stringent emission standards. The use of advanced semiconductor technology ensures consistent performance and longevity. The module's design incorporates measures to minimize harmonic distortion and spurious emissions.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess