EN
  • EN
  • DE

AD5754BREZ-REEL7

Part No AD5754BREZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 4 24-TSSOP-EP
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-TSSOP-EP
Family Name AD5754
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5754BREZ-REEL7DKR, AD5754BREZ-REEL7-ND, AD5754BREZ-REEL7TR, AD5754BREZ-REEL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859547-AD5754BREZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5754BREZ-REEL7 CAD Model

Description

The AD5754BREZ-REEL7, manufactured by Analog Devices Inc., is a high-performance, quad-channel digital-to-analog converter (DAC) designed for precision electronic applications. This robust component is part of the AD5754 series and comes in a compact 24-lead TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

Key Features

  • Quad Channel: The device includes four independent DAC channels, allowing for multiple signal outputs from a single device, which is ideal for complex systems that require multiple analog signals.
  • Resolution: Each channel offers 16-bit resolution, providing high precision and fine granularity in analog signal generation.
  • Output Range: The DAC features a selectable output range, including bipolar and unipolar options, which can be programmed via a serial interface, making it versatile for different application needs.
  • Interface: It incorporates a serial peripheral interface (SPI) compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Power Supply: The AD5754BREZ-REEL7 operates from a dual supply of up to ±16.5 V or a single supply of up to 33 V, providing flexibility in power management for various systems.
  • Temperature Range: Designed for reliability, it functions effectively within an industrial temperature range of -40°C to +105°C.
  • Packaging: Supplied in a REEL7 packaging format, it is suitable for automated assembly processes, facilitating efficient production and inventory management.

Applications

The AD5754BREZ-REEL7 is ideal for a wide range of applications including industrial control systems, automated test equipment, digital gain and offset adjustment, programmable voltage and current sources, and motion control systems. Its high resolution and multiple output ranges also make it suitable for medical instrumentation, where precision and reliability are paramount.

Conclusion

In summary, the AD5754BREZ-REEL7 from Analog Devices Inc. is a versatile and high-precision quad-channel DAC that meets the needs of advanced electronic systems. Its combination of features ensures that it can be integrated into a variety of applications where accuracy and control are essential.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8176 $89.6352
3+ $36.7734 $110.3202
5+ $35.6242 $178.1210
6+ $34.4751 $206.8506
8+ $33.3259 $266.6072
11+ $29.8784 $328.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess