EN
  • EN
  • DE

AD578TD

Part No AD578TD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description VERY FAST, COMPLETE 10- OR 12-BIT A/D CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136531-AD578TD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD578TD CAD Model

Description

The AD578TD from Analog Devices Inc. is a high-precision, monolithic 12-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and stability. This product is designed for applications where precision data conversion is critical, such as in instrumentation, medical devices, and industrial process control systems.

Key Features

  • Resolution: 12-bit, providing fine granularity in the digital representation of analog signals.
  • Conversion Rate: Fast conversion times allow for real-time data processing in demanding applications.
  • Integral Nonlinearity (INL): Exhibits excellent linearity, minimizing errors in the conversion process.
  • Differential Nonlinearity (DNL): Well within the limits to ensure no missing codes.
  • Input Range: Flexible input voltage range to accommodate a variety of signal levels.
  • Reference Voltage: Stable on-chip voltage reference ensures consistent performance.
  • Power Consumption: Low power design suitable for power-sensitive applications.

Applications

The AD578TD is versatile and can be used in a wide array of applications. Its precision makes it ideal for:

  • Medical Imaging Systems
  • High-precision Instrumentation
  • Industrial Process Controls
  • Data Acquisition Systems
  • Automated Test Equipment

Technical Specifications

Parameter Value
Resolution 12-bit
Input Voltage Range ±10 V
Conversion Rate Specified in datasheet
Power Supply +5 V, -15 V
Operating Temperature Range -55°C to +125°C

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD578TD ADC is no exception, built to meet stringent industry standards and tested to ensure it meets its published specifications under all specified conditions.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the AD578TD product.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess