EN
  • EN
  • DE

AD5806BCPZ-REEL

Part No AD5806BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC LENS DRIVER 32-LFCSP / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number AD5806
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37050-AD5806BCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5806BCPZ-REEL CAD Model

Description

Product Overview: AD5806BCPZ-REEL

The AD5806BCPZ-REEL is a high-performance integrated circuit (IC) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This particular IC is designed for precision applications that demand accurate control and signal processing. The AD5806BCPZ-REEL comes in a convenient reel packaging, making it suitable for high-volume production and automated assembly processes.

Key Features

  • High Precision: The AD5806BCPZ-REEL offers excellent accuracy and stability, ensuring reliable performance in critical applications.
  • Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Power Efficiency: Designed with power efficiency in mind, the AD5806BCPZ-REEL helps minimize power consumption, making it ideal for battery-operated devices.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this IC saves valuable board space and is well-suited for space-constrained applications.

Applications

The AD5806BCPZ-REEL is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Precision measurement equipment
  • Automotive systems
  • Communication infrastructure

Technical Specifications

The AD5806BCPZ-REEL boasts an array of technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage: Specified for a range of supply voltages to accommodate different system requirements.
  • Temperature Range: Operates effectively over a broad temperature range, ensuring reliability in varying environmental conditions.
  • Package Type: Supplied in a RoHS-compliant LFCSP package that is environmentally friendly and suitable for lead-free solder processes.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the AD5806BCPZ-REEL is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the highest standards of reliability and performance.

Ordering Information

The AD5806BCPZ-REEL is available for order in reel quantities, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and pricing information, customers should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8286 $64.1430
11+ $10.5255 $115.7805
17+ $10.1975 $173.3575
24+ $9.8683 $236.8392
31+ $9.5391 $295.7121
41+ $8.5528 $350.6648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess