EN
  • EN
  • DE

AD581JHZ

Part No AD581JHZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description V-Ref Precision 10V 10mA 3-Pin TO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 085702-AD581JHZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD581
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD581JHZ CAD Model

Description

The AD581JHZ is a high precision voltage reference module from Analog Devices Inc., renowned for its exceptional stability and accuracy. Designed to cater to the needs of high-end instrumentation, this voltage reference is an industry standard, providing a fixed 10V output with minimal temperature coefficients and excellent long-term stability.

Key Features

  • Output Voltage: Precise 10 V ±0.05%
  • Temperature Coefficient: Typically 10 ppm/°C maximum for the 0°C to +70°C temperature range
  • Long-Term Stability: Rated at 25 ppm maximum per 1000 hours
  • Low Noise: Offers a low noise performance, making it ideal for precision applications
  • Wide Operating Current Range: 1.5 mA to 10 mA
  • High Load-driving Capability: Capable of driving up to 10 mA without external components
  • Package: Housed in a robust TO-5 hermetically sealed package

Applications

The AD581JHZ is optimized for use in a wide array of high-performance applications where precision is key. These include:

  • Digital voltmeters
  • Precision power supplies
  • Operational amplifier circuitry
  • Data acquisition systems
  • Industrial process control systems

Product Quality and Reliability

Analog Devices Inc. is committed to the highest standards of product quality and reliability. The AD581JHZ voltage reference is no exception and is manufactured to provide consistent performance over its operational life. Each unit is rigorously tested to ensure it meets the stringent requirements expected by designers and engineers.

Ordering Information

For ordering or to request samples, please refer to the part number AD581JHZ. Detailed documentation, including datasheets, application notes, and reference designs, are available on the Analog Devices Inc. website to assist with integration and application development.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
CISCO
Need more? Email Us
CISCO
Lowest to $429.0000
NXP / Nexperia
Lowest to $1.9173
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7895 $61.5790
4+ $25.2632 $101.0528
7+ $24.4737 $171.3159
9+ $23.6843 $213.1587
11+ $22.8948 $251.8428
15+ $20.5264 $307.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess