EN
  • EN
  • DE
  • IT

AD582SD

Part No AD582SD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP SMPL HOLD 1.5MHZ 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Sample and Hold
Number of Circuits 1
SR - Slew Rate 3 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 2mV
Operating Supply Current 3mA
Output Current per Channel 25mA
Dual Supply Voltage (±) ±9 V ~ 22 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 767218-AD582SD
Popularity Medium
Supply and Demand Status Limited
Family Name AD582
Introduction Date November 16, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD582SD CAD Model

Description

The AD582SD, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to precision and quality in the field of integrated circuits. This product is a monolithic 10-bit digital-to-analog converter (DAC) that is designed to offer high-performance and reliability for a wide range of applications that require digital-to-analog signal conversion.

Key Features

  • Resolution: The AD582SD boasts a 10-bit resolution, providing a fine level of detail in the analog output signal.
  • Settling Time: Its fast settling time ensures quick response to changes in input data, making it ideal for applications that require rapid signal processing.
  • Output Range: This DAC offers a versatile output range, which can be adjusted to match the needs of the specific application it is used in.
  • Temperature Range: Designed to operate over a wide temperature range, the AD582SD is suitable for use in environments with varying thermal conditions.
  • Package: The device comes in a robust and reliable package, ensuring its longevity and durability in various application settings.

Applications

The AD582SD is particularly well-suited for use in systems where accurate and stable digital-to-analog conversion is critical. It finds its place in:

  • Data acquisition systems
  • Industrial control systems
  • Automated test equipment
  • Process control applications
  • Instrumentation

Reliability and Support

Analog Devices Inc. ensures that the AD582SD meets the highest standards of quality and performance. The device is supported by comprehensive technical documentation, including datasheets and application notes. Additionally, Analog Devices provides expert technical support to assist customers with integration, optimization, and troubleshooting, making the AD582SD a reliable choice for professionals seeking a high-quality DAC solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $426.5792 $426.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess