EN
  • EN
  • DE

AD586LN

Part No AD586LN
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 5 V Reference / V-Ref Precision 5V 10mA 8-Pin PDIP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 171367-AD586LN
Popularity Medium
Supply and Demand Status Limited
Family Name AD586
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD586LN CAD Model

Description

The AD586LN represents the pinnacle of precision voltage references from Analog Devices Inc., a company renowned for its high-quality electronic components. This device is engineered to deliver a fixed output voltage of 5V with exceptional accuracy and low noise, making it an ideal choice for high-end instrumentation, precision data acquisition systems, and industrial applications requiring a stable reference voltage.

Key Features

  • High Accuracy: The AD586LN offers a remarkable initial accuracy of ±1mV, ensuring precise voltage regulation for the most demanding applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the device provides a stable output across a wide temperature range, minimizing the impact of environmental variations on performance.
  • Low Noise: This voltage reference boasts an exceptionally low noise level of 10µV p-p (0.1Hz to 10Hz), contributing to the overall system precision and reliability.
  • Long-Term Stability: The AD586LN demonstrates excellent long-term stability, ensuring consistent performance over time, which is critical for calibration and high-precision applications.
  • High Output Current: Capable of sourcing up to 10mA and sinking up to -5mA, the device can drive high-load applications without compromising its performance.

Applications

  • Precision data acquisition systems
  • High-end instrumentation
  • Digital voltmeters and multimeters
  • Industrial control systems
  • Battery-powered devices

The AD586LN is housed in a robust 8-lead PDIP package, ensuring easy integration into a variety of circuit designs. It operates over a supply range of 4.5V to 30V, providing designers with flexibility in system power design. The combination of high precision, stability, and ease of use makes the AD586LN an industry-standard voltage reference that can be trusted for critical applications where accuracy cannot be compromised.

For further details, datasheets, and support, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess