EN
  • EN
  • DE

AD587KN

Part No AD587KN
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 13.5 V to 36 V
Operating Supply Current 4mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 198571-AD587KN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian AD587KN CAD Model

Description

The AD587KN from Analog Devices Inc. is a high-precision voltage reference component that has been engineered for stability and accuracy. This device is part of a series known for providing a stable and precise reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy instrumentation. The AD587KN offers a 10V output with exceptional precision, making it ideal for high-end applications that demand rigorous voltage standards.

Key Features:

  • High Output Voltage: The AD587KN provides a 10V output, which is a standard and widely used reference voltage in various electronic circuits and precision instruments.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains its accuracy across a wide range of operating temperatures, ensuring reliable performance in various environments.
  • Low Noise: The AD587KN is designed to have low output noise, which is critical for applications where signal integrity is paramount.
  • Excellent Long-Term Stability: Long-term voltage stability is a hallmark of the AD587KN, making it suitable for precision applications where calibration intervals are infrequent.
  • Trimming Capability: Users can fine-tune the output voltage to their specific needs via external trimming, which allows for even higher precision.

Applications:

The AD587KN is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial automation and process control
  • Professional audio equipment
  • Medical and scientific instrumentation

Technical Specifications:

Parameter Value
Output Voltage 10V ±5mV (initial accuracy)
Temperature Coefficient 5 ppm/°C (max)
Load Regulation 10 ppm/mA (max)
Supply Voltage ±4.5V to ±18V
Operating Temperature Range -55°C to +125°C

With its combination of high precision, stability, and versatility, the AD587KN is an excellent choice for professionals seeking a reliable voltage reference for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6285 $87.2570
3+ $35.7978 $107.3934
5+ $34.6791 $173.3955
6+ $33.5605 $201.3630
8+ $32.4417 $259.5336
11+ $29.0857 $319.9427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess