TPS65917-Q1 - Automotive Power Management IC from Texas Instruments
The TPS65917-Q1 is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed specifically for automotive applications that require a high level of reliability and performance. This advanced PMIC is ideal for powering automotive microcontrollers, sensors, and other electronic subsystems, providing a comprehensive solution for in-vehicle power management needs.
The TPS65917-Q1 offers a wide range of features to ensure the smooth operation of automotive electronics. It includes multiple voltage rails that can be fine-tuned to meet the precise power requirements of various automotive systems. The device features step-down converters, low-dropout regulators (LDOs), and a real-time clock (RTC) power supply, making it a versatile choice for complex automotive power supply designs.
One of the key benefits of the TPS65917-Q1 is its robust design, which is engineered to withstand the harsh conditions of the automotive environment. It is qualified for use in automotive applications according to the AEC-Q100 Grade 1 standard, ensuring operation over a wide temperature range of -40°C to +125°C. Additionally, the device includes safety features such as overvoltage, undervoltage, and thermal protection to safeguard against potential damage from electrical or thermal anomalies.
Furthermore, the TPS65917-Q1 is designed with power efficiency in mind. Its high-efficiency buck converters help reduce power loss and heat dissipation, which is crucial for maintaining the reliability and longevity of automotive electronics. The PMIC also supports various power-saving modes, allowing systems to minimize energy consumption when full power is not required.
Integrating the TPS65917-Q1 into automotive systems simplifies the power supply design and can help reduce the overall bill of materials by consolidating multiple power management functions into a single package. Its compact QFN package is suitable for space-constrained applications, making it an excellent choice for the modern automotive industry's demanding requirements.