EN
  • EN
  • DE

AD588JQ

Part No AD588JQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PROG 16CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Programmable
Nominal Output Voltage (Min/Fixed) ±5V, ±10V
Output Current 10mA
Tolerance ±0.03%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 10.8 V to 36 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 198572-AD588JQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD588JQ CAD Model

Description

The AD588JQ from Analog Devices Inc. represents the pinnacle of voltage reference technology, offering unparalleled precision and performance for the most demanding applications. This high-end component is designed to serve as a stable and reliable reference voltage in a variety of electronic systems, from precision measurement equipment to industrial control systems and high-resolution data converters.

Key Features

  • High Accuracy: The AD588JQ boasts an impressive initial accuracy of ±1mV, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient of just 1.5ppm/°C, the device maintains its accuracy across a wide temperature range, making it ideal for use in environments with fluctuating temperatures.
  • Excellent Long-Term Stability: The AD588JQ provides a high degree of stability over time, a critical feature for applications requiring consistent performance over the long haul.
  • Dual Output Voltages: This component offers both 10V and -10V outputs, allowing for greater flexibility in system design and simplifying power supply requirements.
  • Low Noise: The device's low noise output (
  • Wide Power Supply Range: It operates over a wide supply range of ±4.5V to ±18V, accommodating various power supply configurations and ensuring compatibility with diverse system architectures.

Applications

The AD588JQ is suited for a broad array of applications, including:

  • Precision data acquisition systems
  • High-resolution conversion
  • Industrial process controls
  • Calibration equipment
  • Laboratory instrumentation

With its high precision, stability, and versatility, the AD588JQ stands out as a top-tier voltage reference, embodying Analog Devices Inc.'s commitment to providing advanced solutions for complex electronic challenges. Whether for industrial, commercial, or research purposes, this voltage reference is designed to deliver consistent, accurate performance, solidifying the integrity of your electronic systems.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3867 $61.9335
10+ $10.1635 $101.6350
16+ $9.8459 $157.5344
21+ $9.5283 $200.0943
28+ $9.2107 $257.8996
37+ $8.2578 $305.5386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess