EN
  • EN
  • DE

AD588TQ

Part No AD588TQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136582-AD588TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD588TQ CAD Model

Description

Introducing the AD588TQ High Precision Voltage Reference

The AD588TQ from Analog Devices Inc. is a state-of-the-art high precision voltage reference that has been meticulously designed to provide a stable and reliable reference voltage for high-performance analog-to-digital and digital-to-analog conversions, precision measurement equipment, and industrial control systems. This product is a testament to Analog Devices' commitment to providing high-quality components for advanced electronic applications.

Key Features

  • High Accuracy: The AD588TQ offers an impressive initial accuracy, ensuring precise voltage reference for critical applications.
  • Temperature Stability: With excellent temperature coefficients, this device maintains its accuracy across a wide range of operating temperatures, making it ideal for use in environments with varying temperature conditions.
  • Low Noise: It features low noise performance, which is essential for applications requiring a clean and stable reference voltage.
  • Dual Output: The device provides both 10V and -10V reference voltages, which can be used for various configurations and applications.
  • Long-Term Stability: The AD588TQ is designed for long-term stability, ensuring that its performance does not degrade over time, which is crucial for applications requiring consistent operation over an extended period.
  • Robust Packaging: Encased in a hermetically sealed 14-pin ceramic dual in-line package (DIP), the AD588TQ is protected from environmental factors, contributing to its durability and reliability.

Applications

The AD588TQ is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial process control
  • Calibration equipment
  • Laboratory instrumentation

With its exceptional performance and robustness, the AD588TQ is the ideal choice for professionals and organizations that require a high-quality voltage reference. Analog Devices Inc. ensures that each unit is rigorously tested to meet the stringent requirements of the most demanding applications, providing users with confidence in their precision electronic systems.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team to ensure the AD588TQ meets your exact requirements.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess