EN
  • EN
  • DE

AD590LH

Part No AD590LH
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Two-Terminal IC Temperature Transducer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Current
Operating Supply Voltage 4 V ~ 30 V
Accuracy - Highest (Lowest) ±1°C
Test Condition 25°C
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package Metal Can
Win Source Part Number 1136588-AD590LH
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD590LH
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD590LH CAD Model

Description

AD590LH - Precision IC Temperature Transducer from Analog Devices Inc.

The AD590LH is a state-of-the-art integrated circuit temperature transducer that converts temperature directly into a linear current output. Designed and manufactured by the renowned Analog Devices Inc., this high-precision device offers an easy-to-use solution for a wide range of temperature sensing applications.

AD590LH Temperature Transducer

With a temperature sensing range from -55°C to +150°C, the AD590LH is suitable for environmental control systems, temperature monitoring in electronic equipment, process control systems, and anywhere precise temperature measurement is required. Its two-terminal IC design allows it to be used in series with any load, making it extremely versatile for system integration.

The device operates on a supply of 4V to 30V, and the current output is proportional to absolute temperature with a scale factor of 1µA/K. This means that for every degree Kelvin increase in temperature, the output current increases by 1µA. The inherent low impedance current output of this device allows it to drive long cable runs and to operate in high-impedance input analog-to-digital converters without calibration or buffering.

The AD590LH comes in a robust hermetically sealed package, ensuring reliable operation under harsh environmental conditions. This makes it an ideal choice for applications requiring long-term stability and reliability. Furthermore, the device's linear temperature scaling and precise calibration simplify external circuitry and reduce system complexity.

Key features of the AD590LH include:

  • Linear current output: 1µA/K
  • Wide power supply range: 4V to 30V
  • Wide temperature range: -55°C to +150°C
  • High accuracy and repeatability
  • Hermetically sealed for harsh environments
  • Simple two-wire connection

The AD590LH from Analog Devices Inc. is an excellent choice for professionals seeking a reliable and precise temperature measurement solution. Its ease of use, coupled with the reputation of Analog Devices for high-quality components, ensures that this temperature transducer will deliver consistent performance for a variety of applications.

You May Also Be Interested in

Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.8616 $50.8616
3+ $41.7326 $125.1978
4+ $40.4285 $161.7140
6+ $39.1243 $234.7458
7+ $37.8202 $264.7414
9+ $33.9078 $305.1702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess