EN
  • EN
  • DE
  • IT

AD5930YRUZ

Part No AD5930YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Programmable Frequency Sweep and Output Burst Waveform Generator | IC DDS 50MHZ 10BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution (Bits) 10 b
Master fclk 50MHz
Tuning Word Width (Bits) 24 b
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD5930
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1136593-AD5930YRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5930YRUZ CAD Model

Description

AD5930YRUZ Waveform Generator by Analog Devices Inc.

The AD5930YRUZ is a sophisticated waveform generator from the reputable Analog Devices Inc., designed to cater to a wide array of applications requiring pattern generation with high precision and flexibility. This integrated circuit is part of a family of high-performance devices that are tailored for complex signal generation, making it an ideal choice for engineers and designers in fields such as communications, instrumentation, and consumer electronics.

Key Features:

  • Programmable Waveform: The AD5930YRUZ allows users to program the desired waveform shape, offering versatility for generating patterns that meet specific application requirements.
  • Frequency Resolution: With its high-frequency resolution, the device can produce signals with fine granularity, making it suitable for applications that demand precise control over the signal frequency.
  • Digital Control: The waveform generator can be digitally controlled through a serial interface, enabling easy integration with microcontrollers and other digital systems for automated setups and adjustments.
  • Phase Accumulator: Equipped with a phase accumulator, the AD5930YRUZ ensures accurate phase shifts in the generated waveform, essential for applications that require phase-coherent signal generation.
  • Compact Package: Housed in a compact TSSOP package, the AD5930YRUZ saves valuable board space and is conducive for use in space-constrained applications.

Applications:

  • Automated Test Equipment (ATE)
  • Medical Instrumentation
  • Communication Systems
  • Audio and Video Equipment
  • Function Generators

The AD5930YRUZ from Analog Devices Inc. stands out for its ability to deliver complex waveforms with high precision and programmability. Its digital interface and compact size make it an excellent choice for modern electronic systems where performance and space optimization are critical. Whether you're designing a sophisticated communication system or developing medical instrumentation, the AD5930YRUZ offers the functionality and reliability you need to achieve your design goals.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer service for assistance with integration and application of the AD5930YRUZ waveform generator in your next project.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 5MHZ 10BIT 20LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $14.1806
Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option | IC DDS 16MHZ 10BIT 20LFCSP
Lowest to $10.2632
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $14.2557
Analog Devices Inc.
250 kSPS, 12-Bit Impedance Converter, Network Analyzer | IC DDS 16.776MHZ 12BIT 16SSOP
Lowest to $9.4329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8249 $51.8249
3+ $42.5230 $127.5690
4+ $41.1942 $164.7768
6+ $39.8653 $239.1918
7+ $38.5365 $269.7555
9+ $34.5499 $310.9491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess