EN
  • EN
  • DE

AD600JRZ-R7

Part No AD600JRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 2 CIRCUIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Amplifier 2 Circuit
Manufacturer Analog Devices Inc.
Series X-AMP®
Package Reel - TR
Family Name AD600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD600JRZ-R7CT, AD600JRZ-R7DKR, AD600JRZ-R7TR, AD600JRZ-R7-ND
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845399-AD600JRZ-R7
Ultra Librarian 3D Model Ultra Librarian AD600JRZ-R7 CAD Model

Description

AD600JRZ-R7: High-Performance, Dual Low Noise Amplifier by Analog Devices Inc.

The AD600JRZ-R7 is a state-of-the-art dual-channel low noise amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the AD600 series, known for its precision and high-quality signal amplification in demanding applications.

With its exceptional noise performance and linear gain control, the AD600JRZ-R7 is ideally suited for use in a wide range of applications including medical imaging systems, radar, IF and baseband amplification, and professional audio equipment. The device operates with a single supply voltage ranging from +5V to +15V or dual supplies of ±2.5V to ±7.5V, providing design flexibility for various system architectures.

Key Features:

  • Low Noise Figure: The AD600JRZ-R7 boasts an impressive low noise figure, ensuring that signal integrity is maintained throughout the amplification process.
  • Variable Gain Control: It offers precise gain control that can be adjusted via an external control voltage, enabling fine-tuning of the amplification level to suit specific requirements.
  • Dual Independent Channels: This amplifier features two independent channels, allowing for simultaneous processing of different signals or providing redundancy in critical applications.
  • High Linearity: The high linearity of the AD600JRZ-R7 ensures minimal distortion, making it an excellent choice for applications where signal fidelity is paramount.
  • Wide Bandwidth: The device provides a wide bandwidth, accommodating a broad spectrum of frequencies and making it versatile for various signal processing tasks.

Product Specifications:

The AD600JRZ-R7 comes in a compact SOIC package, making it easy to integrate into space-constrained designs. It is designed for robust performance with a specified temperature range, ensuring reliable operation under varying environmental conditions.

Analog Devices Inc. is known for its commitment to quality, and the AD600JRZ-R7 is no exception. With its combination of low noise, high linearity, and versatile gain control, this amplifier is an excellent choice for professionals seeking high-performance signal amplification solutions.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess