EN
  • EN
  • DE

AD602JR-REEL7

Part No AD602JR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VARIABLE GAIN 2 CIRC 16SOIC / Variable Gain Amplifier 2 Circuit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series X-AMP®
Package Tape & Reel
Product Status Obsolete
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 275V/µs
-3db Bandwidth 35 MHz
Current - Input Bias 350 nA
Current - Supply 11mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD602
Standard Package 400 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 859552-AD602JR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD602JR-REEL7 CAD Model

Description

The AD602JR-REEL7 is a high-performance, dual-channel, low-noise variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc. This precision electronic component is engineered to deliver exceptional signal amplification with precise control, making it an ideal choice for a wide range of applications, including medical imaging, radar systems, and communication infrastructure.

Key Features

  • Dual-Channel Configuration: The AD602JR-REEL7 features two independent channels that can be used in various configurations, providing flexibility for complex signal processing tasks.
  • Low Noise Performance: With its low noise characteristics, this VGA ensures a high signal-to-noise ratio (SNR), which is critical for applications requiring pristine signal quality.
  • Variable Gain Control: The gain of the AD602JR-REEL7 can be adjusted through an external control voltage, offering precise gain setting and adaptability to different signal levels.
  • Wide Bandwidth: It offers a wide bandwidth that enables the device to process a broad range of frequencies without signal degradation, making it suitable for high-speed applications.
  • Linear-in-dB Gain Range: The gain range of the AD602JR-REEL7 is linear in dB, facilitating straightforward gain adjustments and simplifying system design.

Applications

  • Medical Imaging Systems
  • Radar and Sonar Systems
  • Telecommunications Infrastructure
  • Professional Audio Equipment
  • Test and Measurement Instruments

Product Specifications

Parameter Value
Channels 2
Noise Figure Low
Gain Adjustment Range Variable
Bandwidth Wide
Package REEL7
Manufacturer Analog Devices Inc.

The AD602JR-REEL7 is packaged in a convenient REEL7 format for easy integration into manufacturing processes. As a product of Analog Devices Inc., a leader in precision signal processing technology, this VGA is backed by a legacy of quality and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.5874 $107.1748
3+ $43.9697 $131.9091
5+ $42.5952 $212.9760
6+ $41.2220 $247.3320
8+ $39.8475 $318.7800
10+ $35.7253 $357.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess