EN
  • EN
  • DE

AD627BRZ-R7

Part No AD627BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R O/P ±18V/36V 8-Pin SOIC N T/R / IC OPAMP INSTR 80KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.06 V/μs
-3db Bandwidth 80kHz
Current - Input Bias 2nA
Voltage - Input Offset 25μV
Operating Supply Current 60μA
Channel Output Current 25mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140392-AD627BRZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD627
Introduction Date December 21, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD627BRZ-R7 CAD Model

Description

The AD627BRZ-R7 is a high-performance instrumentation amplifier designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This device is specifically tailored for applications requiring precise, low-noise amplification of small differential voltages in the presence of high common-mode signals.

Key Features:

  • Single-Supply Operation: The AD627BRZ-R7 is capable of operating from a single supply voltage, making it suitable for battery-powered and portable applications. Its supply voltage range is from 2.2V to 36V, or ±1.1V to ±18V for dual supplies.
  • Low Input Bias Current: With an input bias current of only 1.0 nA maximum at 25°C, the AD627 ensures accuracy in high-impedance sensor applications.
  • High CMRR: It features a high common-mode rejection ratio (CMRR) of 80 dB minimum at G = 5, which is essential for applications where common-mode noise is present.
  • Adjustable Gain: Gain is set with a single external resistor and can be configured from 5 to 1000, providing flexibility in various applications.
  • Low Power: The AD627BRZ-R7 is optimized for low power consumption, drawing only 1.3 mA of supply current.

Applications:

The versatility of the AD627BRZ-R7 makes it an ideal choice for a wide range of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Strain gage amplifiers
  • Transducer interfaces
  • DC signal conditioning

Product Specifications:

Parameter Value Package SOIC-8 Temperature Range -40°C to +85°C RoHS Compliant Yes

The AD627BRZ-R7 is available in a robust 8-lead SOIC package, ensuring compatibility with standard surface-mount processes. It is also RoHS compliant, adhering to environmental standards and regulations. Whether for professional-grade medical devices or precision industrial equipment, the AD627BRZ-R7 from Analog Devices Inc. offers a reliable and efficient solution for instrumentation amplification needs.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1903 $54.5709
7+ $14.9254 $104.4778
11+ $14.4590 $159.0490
15+ $13.9926 $209.8890
19+ $13.5262 $256.9978
25+ $12.1269 $303.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess