EN
  • EN
  • DE

AD627BRZ-RL

Part No AD627BRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC / Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.06V/µs
-3db Bandwidth 80 kHz
Current - Input Bias 2 nA
Voltage - Input Offset 25 µV
Current - Supply 60µA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD627
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD627BRZ-RL-ND,-2735-AD627BRZ-RLCT,AD627BRZ-RLDKR,AD627BRZ-RLCT,AD627BRZ-RLTR
Standard Package 2,500
Win Source Part Number 1144969-AD627BRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD627BRZ-RL CAD Model

Description

The AD627BRZ-RL from Analog Devices Inc. is a high-performance, single or dual supply instrumentation amplifier that offers a combination of precision, low power consumption, and flexibility. Designed for use in a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices, the AD627BRZ-RL is a versatile component that delivers reliable performance in challenging environments.

Key Features

  • Single and Dual Supply Operation: The AD627BRZ-RL can operate from a single supply of 2.2V to 36V or dual supplies of ±1.1V to ±18V, making it suitable for a variety of power configurations.
  • Low Power Consumption: With a quiescent current of only 85 µA (maximum), this device is optimized for power-sensitive applications.
  • High Accuracy: The amplifier offers excellent accuracy with a gain error of less than 0.15% and a gain drift of less than 5 ppm/°C.
  • Rail-to-Rail Output Swing: The output of the AD627BRZ-RL can swing to within 10mV of the rails, providing maximum dynamic range.
  • Wide Gain Range: The device provides a user-settable gain from 5 V/V to 1000 V/V with a single external resistor.
  • Robust Design: The AD627BRZ-RL features high ESD (electrostatic discharge) protection levels and is specified over the extended industrial temperature range (-40°C to +85°C).

Applications

  • Medical instrumentation
  • Industrial process controls
  • Battery-powered devices
  • Strain gages
  • Transducer interfaces
  • Portable data acquisition systems

The AD627BRZ-RL comes in a compact SOIC package and is part of the Analog Devices' instrumentation amplifier product line, which is renowned for its high-quality and robust designs. Whether you are designing a precision medical device or a rugged industrial control system, the AD627BRZ-RL offers the perfect balance of performance and versatility to meet your design needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1903 $54.5709
7+ $14.9254 $104.4778
11+ $14.4590 $159.0490
15+ $13.9926 $209.8890
19+ $13.5262 $256.9978
25+ $12.1269 $303.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess