EN
  • EN
  • DE

M25P16-VMN6T

Part No M25P16-VMN6T
Manufacturer Numonyx B.V
Description 16 Mbit, serial Flash memory, 75 MHz SPI bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Numonyx B.V
Win Source Part Number 1210067-M25P16-VMN6T
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P16-VMN6T CAD Model

Description

The M25P16-VMN6T is a 16 Mbit (2 MB) serial flash memory device from Numonyx B.V. (now Micron Technology). It is designed for a wide range of embedded applications, providing non-volatile storage for code, data, and configuration information. This device communicates via a standard SPI (Serial Peripheral Interface), offering a compact and efficient solution for memory storage.

Applications:

  • Embedded Systems
  • Firmware Storage
  • Data Logging
  • Configuration Storage
  • Industrial Control Systems
  • Consumer Electronics

Features:

  • Memory Size: 16 Mbit (2 MB)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Size: 256 bytes
  • Sector Size: 4 KB
  • Block Size: 64 KB

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Compact Size: SPI interface minimizes pin count and reduces board space.
  • High Performance: Fast read and write speeds enable quick data access.
  • Wide Operating Voltage: Operates over a wide voltage range for flexible system design.
  • Reliable Operation: Designed for reliable performance in harsh environments.
  • Easy to Use: Standard SPI interface simplifies integration into existing systems.

Additional Details:

The M25P16-VMN6T supports standard, dual, and quad SPI modes, offering flexibility in data transfer rates. It features a small sector erase capability, allowing for efficient updating of small amounts of data. The device incorporates advanced security features, such as a software write protection mechanism, to prevent accidental data modification. It uses a standard SPI interface, which includes signals such as chip select (CS), serial clock (SCK), serial data input (SI), and serial data output (SO). The memory array is organized into sectors and blocks, allowing for flexible memory management. The device is commonly used to store boot code, configuration parameters, and data logs in embedded systems. The M25P16-VMN6T provides a reliable and cost-effective solution for non-volatile memory storage in a wide variety of applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2736 $50.1888
18+ $5.8765 $105.7770
27+ $5.6780 $153.3060
38+ $5.2809 $200.6742
50+ $5.0824 $254.1200
62+ $4.8839 $302.8018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess