EN
  • EN
  • DE

AD629A

Part No AD629A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Common-Mode Voltage Difference Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136662-AD629A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD629A CAD Model

Description

Analog Devices Inc. AD629A: High Common-Mode Voltage Difference Amplifier

The AD629A from Analog Devices Inc. is a robust, precision difference amplifier engineered to deliver high-performance signal conditioning in applications where large common-mode voltages are present. This innovative component is designed to accurately amplify small differential voltages in the presence of up to ±270 volts of common-mode voltage, a feature that makes it exceptionally suited for industrial, medical, and automotive applications.

With its high common-mode rejection ratio (CMRR) of 86 dB (min) at DC and its ability to operate over a wide power supply range of ±2.3 V to ±18 V, the AD629A ensures precision and stability across diverse operating conditions. The device offers a gain bandwidth product of 1 MHz, which allows it to handle a wide range of frequencies without compromising signal integrity.

The AD629A is available in a compact 8-lead SOIC package, making it an ideal choice for space-constrained applications. It also features a low offset voltage of ±1 mV and low noise, ensuring that the signals are amplified with minimal distortion and interference. This makes the AD629A an excellent choice for critical applications such as ECG/EEG monitoring, battery monitoring systems, and motor control feedback systems where accuracy and reliability are paramount.

Furthermore, the AD629A is designed with ease of use in mind. It requires minimal external components, simplifying design and reducing time to market. The integrated resistor network within the device provides a fixed gain of 0.2 or 1, which can be selected via a single external resistor, offering designers flexibility and precision in their circuit configurations.

In summary, the Analog Devices Inc. AD629A is a versatile and reliable difference amplifier that stands out for its ability to handle high common-mode voltages with precision. Its robust design, combined with its ease of integration into various systems, makes it an essential component for engineers looking to create accurate and dependable electronic designs.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0351 $54.3159
21+ $4.9518 $103.9878
32+ $4.7971 $153.5072
44+ $4.6424 $204.2656
56+ $4.4876 $251.3056
75+ $4.0234 $301.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,005 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess