EN
  • EN
  • DE

AD630ADZ

Part No AD630ADZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Balanced Modulator/Demodulator | IC MOD/DEMOD BAL 2MHZ 20-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Function Modulator/Demodulator
Frequency 0Hz ~ 2MHz
RF Type General Purpose
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Family Part Number AD630
Manufacturer Pack Quantity 19
MSL Level 1 (Unlimited)
Win Source Part Number 1136668-AD630ADZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD630ADZ CAD Model

Description

Product Overview: AD630ADZ by Analog Devices Inc.

The AD630ADZ is a high precision balanced modulator/demodulator that is designed and manufactured by Analog Devices Inc., a well-known leader in the field of high-performance analog processing. This integrated circuit is specifically engineered to provide a versatile and flexible solution for a wide range of applications, including synchronous detection, amplitude modulation, phase detection, and coherent demodulation tasks.

At the heart of the AD630ADZ lies a laser-trimmed, multistage, active filter that ensures precise phase and gain matching to facilitate high-performance modulation and demodulation functionalities. The device operates over a frequency range of 0 Hz to 1 MHz, which makes it suitable for processing signals in the audio range as well as higher frequencies. Its high linearity, along with a dynamic range of 90 dB, allows for accurate signal processing in demanding environments.

One of the key features of the AD630ADZ is its configurable architecture. It offers selectable quadrature phase detection modes, allowing users to tailor the device to specific system requirements. The AD630ADZ also boasts a carrier suppression of 50 dB, which significantly reduces the need for post-demodulation filtering and simplifies system design.

Designed with precision in mind, the AD630ADZ includes a precision reference oscillator that can be adjusted over a frequency range of 10 kHz to 20 kHz, ensuring stable performance over temperature and time. Additionally, the device's high common-mode rejection ratio (CMRR) of 46 dB at 10 kHz minimizes the effects of unwanted signals, enhancing the integrity of the modulated or demodulated signal.

The AD630ADZ is housed in a 20-lead PDIP package, making it easy to integrate into various circuit designs. Its robust construction and reliable performance make it an excellent choice for applications in communications, instrumentation, and industrial systems where accurate signal processing is critical.

In summary, the AD630ADZ from Analog Devices Inc. is a versatile and reliable solution for complex modulation and demodulation tasks, providing designers with a high degree of functionality and performance in a compact and easy-to-use format.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.6808 $68.6808
3+ $56.3535 $169.0605
4+ $54.5925 $218.3700
5+ $52.8315 $264.1575
6+ $51.0704 $306.4224
8+ $45.7872 $366.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess