EN
  • EN
  • DE

AD6634BBC

Part No AD6634BBC
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 80 MSPS, Dual-Channel WCDMA Receive Signal Processor (RSP) | IC MIXER DUAL 196CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers 1
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 196-LBGA, CSPBGA
Supplier Device Package 196-CSPBGA (15x15)
Family Part Number AD6634
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136749-AD6634BBC
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6634BBC CAD Model

Description

Introducing the AD6634BBC from Analog Devices Inc.

The AD6634BBC is a state-of-the-art digital signal processing (DSP) product from Analog Devices Inc., a renowned leader in the field of high-performance semiconductors. This advanced component is designed to meet the demanding requirements of communication systems, offering exceptional performance and flexibility in a wide range of applications.

The AD6634BBC is a key component in processing complex digital signals, particularly in telecommunications infrastructure. It features a high-speed, high-precision architecture that makes it ideal for tasks such as channel filtering, modulation, and demodulation in base stations and other communication equipment. With its robust design, the AD6634BBC can handle multiple channels simultaneously, providing efficient signal processing capabilities that are essential for modern multi-carrier and multi-standard wireless systems.

At the heart of the AD6634BBC is a powerful DSP core that delivers the computational horsepower required for sophisticated algorithms. This core is complemented by a rich set of peripherals and interfaces that ensure seamless integration into a variety of system architectures. The device supports a broad range of input data rates and formats, making it highly adaptable to new and evolving communication standards.

One of the standout features of the AD6634BBC is its programmability. Engineers can customize the DSP to their specific application needs, optimizing performance and resource utilization. This flexibility extends the product's lifespan and allows for easy updates and enhancements, ensuring that systems built with the AD6634BBC can keep pace with the rapidly changing technology landscape.

Built with reliability in mind, the AD6634BBC operates over a wide temperature range and has been rigorously tested to meet the stringent quality standards that Analog Devices Inc. is known for. Whether deployed in harsh industrial environments or in sensitive communication networks, this DSP product delivers consistent, high-quality performance.

In summary, the AD6634BBC from Analog Devices Inc. is a versatile and powerful DSP solution that offers unparalleled processing capabilities for communication systems. Its combination of performance, flexibility, and reliability makes it an excellent choice for engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 536 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess