EN
  • EN
  • DE

XC2S150E-6FTG256C

Part No XC2S150E-6FTG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Spartan®-IIE Family 150K Gates 3888 Cells 357MHz 0.15um Technology 1.8V 256-Pin FTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412466-XC2S150E-6FTG256C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XC2S150E
Introduction Date August 27, 2003
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XC2S150E-6FTG256C CAD Model

Description

The Xilinx XC2S150E-6FTG256C is a Spartan-IIE family FPGA (Field-Programmable Gate Array), an enhanced version of the Spartan-II series. This FPGA combines improved performance and features with cost-effectiveness. This particular device comes in a Fine-Pitch Thin Quad Flat Pack (FTQFP) with 256 pins, making it suitable for surface mount assembly. The 'C' denotes the commercial temperature range.

Applications

  • Image Processing: Used in applications like video surveillance, machine vision, and medical imaging.
  • Data Communication: Employed in high-speed data transmission systems, network interfaces, and wireless communication devices.
  • Industrial Control: Integrated into programmable logic controllers (PLCs), motor control systems, and robotics.
  • Consumer Electronics: Found in set-top boxes, DVD players, and digital cameras.
  • Instrumentation: Utilized in test and measurement equipment for data acquisition and signal processing.

Features

  • High Logic Density: Offers a large number of logic cells for implementing complex digital circuits.
  • Flexible I/O Interface: Supports a wide range of I/O standards for interfacing with various devices.
  • On-Chip Memory Resources: Includes block RAM and distributed RAM for efficient data storage and retrieval.
  • Advanced Clock Management: Features Digital Clock Managers (DCMs) for precise clock control and synchronization.
  • Low Power Consumption: Designed for low power operation in portable and embedded applications.
  • Fine-Pitch Packaging: The FTQFP package provides a compact footprint and good thermal performance.

Benefits

  • High Performance: Delivers enhanced processing power for demanding applications.
  • Integration: Allows for the integration of multiple functions into a single device.
  • Reduced System Cost: Offers a cost-effective solution for high-performance applications.
  • Faster Development Time: Simplifies design and verification with comprehensive development tools.
  • Compact Design: The FTQFP package allows for smaller and more compact system designs.

Additional Details

The XC2S150E-6FTG256C typically operates at a core voltage of 1.8V or 2.5V, depending on the configuration. The '-6' in the part number indicates the speed grade of the device. The FTG256 package offers a balance between size and I/O count. This FPGA is well-suited for applications requiring a combination of high performance, integration, and compact form factor.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6054 $70.8162
6+ $19.3686 $116.2116
10+ $18.7632 $187.6320
13+ $18.1580 $236.0540
17+ $17.5528 $298.3976
23+ $15.7369 $361.9487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess