EN
  • EN
  • DE

ADTL082ARZ

Part No ADTL082ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost JFET Input Operational Amplifiers | IC OPAMP JFET 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Slew Rate 20V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 2pA
Voltage - Input Offset 1.5mV
Supply Current 1.2mA
Current - Output / Channel 27mA
Supply Voltage , Single/Dual (±) 8V ~ 36V, ±4V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADTL082
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142356-ADTL082ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADTL082ARZ CAD Model

Description

ADTL082ARZ Operational Amplifier from Analog Devices Inc.

The ADTL082ARZ is a high-performance JFET (Junction Field-Effect Transistor) input operational amplifier produced by the renowned manufacturer, Analog Devices Inc. This precision op-amp is designed to offer a perfect blend of speed, low input bias currents, and low offset voltage, making it an ideal choice for a wide range of applications, including high-impedance sensor amplification and precision filters.

The device features a dual-supply voltage range of ±5V to ±15V, and it can also operate from a single supply of 10V to 30V. This versatility allows designers to use the ADTL082ARZ in both traditional dual-supply systems as well as modern, more compact single-supply configurations. Its low input bias current, typically 20 pA, ensures accuracy in high-impedance circuit designs, and its offset voltage is specified at a maximum of 3 mV, which is excellent for precision applications.

With a wide bandwidth of 4 MHz and a slew rate of 13 V/µs, the ADTL082ARZ is capable of handling fast signals without significant distortion, making it suitable for audio processing, data acquisition systems, and active filters. Furthermore, the device exhibits a low total harmonic distortion (THD) which is critical for audio and instrumentation applications where maintaining signal fidelity is paramount.

The operational amplifier comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is both space-saving and compatible with standard PCB (Printed Circuit Board) manufacturing processes. The ADTL082ARZ is also characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Analog Devices Inc. has a reputation for producing high-quality components that are rigorously tested for stability and reliability. The ADTL082ARZ is no exception and is backed by the company's commitment to excellence, making it a trustworthy choice for engineers and designers looking to enhance their electronic designs with a superior operational amplifier.

Whether it's for professional-grade audio equipment, sensitive medical instrumentation, or robust industrial control systems, the ADTL082ARZ from Analog Devices Inc. stands out as a top-tier component that delivers exceptional performance and value.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0841 $54.2050
100+ $1.0155 $101.5500
155+ $0.9812 $152.0860
220+ $0.9125 $200.7500
285+ $0.8782 $250.2870
360+ $0.8439 $303.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess