EN
  • EN
  • DE

LM3S6432-IQC50-A2

Part No LM3S6432-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S6432 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 6000
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 43
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 3x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1199407-LM3S6432-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM3S6432
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian LM3S6432-IQC50-A2 CAD Model

Description

The LM3S6432-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. This device is part of the Stellaris® LM3S series, which is renowned for its integration of a robust ARM® Cortex™-M3 core with a rich set of peripherals and features conducive to a wide range of applications.

Key Features

  • Core: ARM® Cortex™-M3 processor, which offers exceptional interrupt handling, enhanced debug features, and a high level of support at a clock speed of up to 50 MHz.
  • Memory: Comes with 256 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and algorithms.
  • Communication Peripherals: Includes a variety of communication interfaces such as UART, SSI, I2C, and CAN, enabling easy data exchange and connectivity with other devices and systems.
  • GPIO: Features 42 General Purpose Input/Outputs (GPIOs) which are highly configurable and support a range of functionalities including interrupts, digital input/output, and alternate function capabilities.
  • Analog Peripherals: Equipped with analog-to-digital converters (ADCs) and analog comparators, facilitating the processing of analog signals within embedded systems.
  • Timers: Multiple 32-bit and 16-bit timers, as well as PWM outputs, provide precise timing control for a variety of tasks such as motor control and event timing.
  • Power Efficiency: Designed for low-power operation with several power-saving modes, making it suitable for battery-operated devices and power-conscious applications.
  • Package: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is ideal for space-constrained applications.

Applications

The LM3S6432-IQC50-A2 MCU is versatile and can be used in a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Medical devices
  • Point-of-sale machines
  • Embedded applications requiring a graphical user interface

Overall, the LM3S6432-IQC50-A2 from Texas Instruments represents a blend of performance, integration, and efficiency, making it a solid choice for developers looking to leverage the capabilities of the ARM Cortex-M3 in their embedded designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9549 $87.9098
3+ $41.1730 $123.5190
4+ $39.7820 $159.1280
6+ $37.0000 $222.0000
8+ $35.6091 $284.8728
9+ $34.2181 $307.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 613 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess