EN
  • EN
  • DE

AD6640ASTZ

Part No AD6640ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 65MSPS 44-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-LQFP (10x10)
Win Source Part Number 198587-AD6640ASTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6640ASTZ CAD Model

Description

Analog Devices Inc. AD6640ASTZ: A High-Performance IF Sampling ADC

The AD6640ASTZ is a top-tier intermediate frequency (IF) sampling analog-to-digital converter (ADC) engineered by Analog Devices Inc., a renowned leader in high-performance semiconductors. This precision ADC is designed to cater to the demanding requirements of communication systems, where it delivers exceptional performance with its 14-bit resolution and a sampling rate of up to 65 MSPS (Mega Samples Per Second).

Key Features and Benefits

  • High Resolution: The AD6640ASTZ boasts a 14-bit resolution, enabling it to capture fine details within the signal, making it ideal for applications requiring high dynamic range and accuracy.
  • Fast Sampling Rate: With a maximum sampling rate of 65 MSPS, this ADC is capable of converting high-frequency signals without compromising on performance, which is crucial for advanced communication systems and radar applications.
  • Wide IF Range: The device is designed to handle a broad IF range, providing flexibility in various system designs and allowing for the direct digitization of RF signals, thus reducing system complexity and cost.
  • Low Power Consumption: The AD6640ASTZ is optimized for low power operation, which is essential for portable and battery-powered devices where power efficiency is critical.
  • Differential Inputs: It features differential inputs that reduce common-mode noise and enhance signal integrity, leading to improved signal-to-noise ratios (SNR).
  • On-Chip Dither: The inclusion of on-chip dither enhances the linearity of the ADC, especially when dealing with small signal amplitudes, which is a significant advantage in communications receivers.
  • Package: Housed in a 52-lead LQFP (Low-profile Quad Flat Package), the AD6640ASTZ is designed for space-saving and efficient PCB layout.

Applications

The AD6640ASTZ is particularly well-suited for a variety of demanding applications, including:

  • Wireless and wired broadband communications
  • IF sampling in cellular base stations
  • Direct RF down-conversion systems
  • Smart antenna systems
  • Radar and satellite receivers
  • High-performance data acquisition systems

With its advanced features and robust performance, the AD6640ASTZ from Analog Devices Inc. is an exceptional choice for system designers seeking to enhance the capabilities of their high-speed signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0401 $84.0401
2+ $68.9558 $137.9116
3+ $66.8006 $200.4018
4+ $64.6465 $258.5860
5+ $62.4913 $312.4565
7+ $56.0267 $392.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess