EN
  • EN
  • DE

AD6643BCPZ-200

Part No AD6643BCPZ-200
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 11BIT 200MSPS 64LFCSP / RF IC IF Receiver CDMA, CDMA2000, LTE, WiMAX Sample Rates to 200MSPS 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function IF Receiver
RF Type CDMA, CDMA2000, LTE, WiMAX
Secondary Attributes Sample Rates to 200MSPS
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD6643
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 37435-AD6643BCPZ-200
Ultra Librarian 3D Model Ultra Librarian AD6643BCPZ-200 CAD Model

Description

Product Overview: AD6643BCPZ-200 by Analog Devices Inc.

The AD6643BCPZ-200 is a high-performance, 14-bit analog-to-digital converter (ADC) engineered by the renowned semiconductor company, Analog Devices Inc. This ADC is specifically designed to handle complex and demanding applications in the communications sector, including wireless infrastructure, radar systems, and instrumentation.

With a sampling rate of up to 200 MSPS (Mega Samples Per Second), the AD6643BCPZ-200 offers an excellent balance between high-speed operation and low power consumption, making it an ideal choice for systems where efficiency and performance are paramount. The device comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor with the package code BCPZ, which is optimized for space-constrained applications.

Key Features:

  • High Dynamic Range: The device provides exceptional dynamic performance, including a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which is critical for high-speed signal processing.
  • Integrated Functions: It includes features such as a sample-and-hold circuit, reference voltage, and a digital error correction circuit that enhances performance and simplifies system design.
  • Flexible Interface: The AD6643BCPZ-200 boasts a user-friendly, flexible interface that supports various digital output modes, including LVDS (Low-Voltage Differential Signaling) and CMOS, to accommodate different system requirements.

Applications:

The versatility of the AD6643BCPZ-200 makes it suitable for a wide range of applications:

  • Wireless Infrastructure (such as multi-carrier, multi-standard base stations)
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Analog Devices Inc. has a reputation for producing high-quality components, and the AD6643BCPZ-200 is no exception. It delivers the performance needed for advanced digital signal processing (DSP) and is a reliable choice for any application requiring a high-speed, high-precision ADC.

For more detailed specifications and application support, interested parties are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess