The AD6645ASQZ-105 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer Analog Devices Inc. This ADC is part of the AD6645 series, which is known for its exceptional dynamic performance and is widely used in demanding applications such as wireless communication, radar systems, instrumentation, and imaging systems.
Key Features
- Resolution: 14-bit ADC, providing high precision digital output.
- Sampling Rate: Capable of sampling inputs at a rate of 105 MSPS (Mega Samples Per Second), suitable for high-speed signal processing.
- Input Bandwidth: Features a wide input bandwidth that supports IF (Intermediate Frequency) sampling.
- SNR and SFDR: Offers excellent Signal-to-Noise Ratio (SNR) and Spurious-Free Dynamic Range (SFDR), minimizing noise and distortion in signal conversion.
- Power Consumption: Optimized for low power operation without compromising performance.
- Package Type: Comes in a robust 52-lead LQFP (Low Profile Quad Flat Package) with the part number suffix 'SQZ'.
Applications
The AD6645ASQZ-105 is engineered for applications that require accurate and fast digital representations of analog signals. It is particularly well-suited for:
- Wireless and wired broadband communications
- Radar and satellite subsystems
- Test and measurement equipment
- Medical imaging devices
- Professional video cameras
Technical Specifications
| Parameter |
Value |
| Resolution |
14-bit |
| Max Sampling Rate |
105 MSPS |
| Analog Input Frequency |
Up to 450 MHz |
| Power Supply |
5 V |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
52-lead LQFP |
With its robust design and cutting-edge technology, the AD6645ASQZ-105 by Analog Devices Inc. is an ideal choice for professionals seeking a high-quality ADC for their high-speed, precision applications.