EN
  • EN
  • DE

AD6650ABC-REEL

Part No AD6650ABC-REEL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DAC / RF IC IF to Baseband Receiver Cellular, EDGE, GSM 70MHz ~ 260MHz 116dB Dynamic Range 121-CSPBGA (12x12)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series AD6650
Package Tape & Reel
Product Status Obsolete
Function IF to Baseband Receiver
Frequency 70MHz ~ 260MHz
RF Type Cellular, EDGE, GSM
Secondary Attributes 116dB Dynamic Range
Mounting Type Surface Mount
Package / Case 121-BGA, CSPBGA
Supplier Device Package 121-CSPBGA (12x12)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 37451-AD6650ABC-REEL
Ultra Librarian 3D Model Ultra Librarian AD6650ABC-REEL CAD Model

Description

The AD6650ABC-REEL is a high-performance integrated circuit from the reputable Analog Devices Inc., designed for advanced signal processing applications. This versatile component is part of the company's extensive portfolio of mixed-signal and digital signal processing (DSP) integrated circuits, which are renowned for their reliability and cutting-edge performance.

Key Features

  • High-Speed Operation: The AD6650ABC-REEL is engineered for fast and efficient processing, making it suitable for high-speed applications that require quick data throughput and low latency.
  • Advanced Signal Processing: With its robust architecture, this IC is capable of handling complex signal processing tasks, ensuring precise and accurate results for demanding applications.
  • Energy Efficient: Despite its high performance, the AD6650ABC-REEL is designed to be power-efficient, helping to reduce the overall power consumption of the system it is integrated into.
  • Durability: Analog Devices Inc. is known for its commitment to quality, and the AD6650ABC-REEL is built to withstand the rigors of industrial environments, ensuring long-term reliability and stability.

Applications

The AD6650ABC-REEL is ideally suited for a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Instrumentation and Measurement Systems
  • Communications Equipment
  • Defense and Aerospace Electronics

Product Packaging

The "REEL" designation in the product name indicates that this component is provided in a tape and reel package, which is optimized for automated assembly processes. This packaging facilitates efficient handling and placement during the manufacturing of electronic systems, ensuring a streamlined production flow.

Conclusion

The AD6650ABC-REEL from Analog Devices Inc. represents a blend of performance, efficiency, and durability, making it an excellent choice for system designers and engineers looking to incorporate a reliable signal processing solution into their projects. With its robust feature set and versatile applications, this product continues to uphold the standard of excellence associated with Analog Devices' components.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9004 $58.5060
37+ $3.2005 $118.4185
56+ $3.1000 $173.6000
77+ $3.0007 $231.0539
100+ $2.9002 $290.0200
134+ $2.5999 $348.3866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,620 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess