EN
  • EN
  • DE

AD6652BBC

Part No AD6652BBC
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 12-Bit, 65 MSPS IF to Baseband Diversity Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136770-AD6652BBC
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6652BBC CAD Model

Description

Introducing the AD6652BBC, a state-of-the-art intermediate frequency (IF) receiver designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This high-quality component is specifically tailored for demanding applications that require robust signal processing capabilities, such as wireless infrastructure, instrumentation, and defense systems.

Key Features:

  • Mixed-Signal Front End (MxFE®): The AD6652BBC integrates a high-performance analog-to-digital converter (ADC) with digital signal processing blocks, offering a complete mixed-signal front-end solution in a single package.
  • High Dynamic Range: With its superior dynamic range, the receiver is capable of handling a wide range of signal strengths, making it ideal for complex signal environments.
  • Programmable Data Rate: The device supports a flexible data rate, allowing it to be programmed to meet the specific needs of various applications.
  • Integrated Decimation Filters: On-chip decimation filters reduce data rates and noise, which simplifies subsequent digital signal processing and reduces system power consumption.
  • Digital Downconverter (DDC): The embedded DDC enables efficient translation of high-frequency signals to lower frequencies, facilitating easier processing and analysis.

Applications:

  • Wireless Base Stations
  • Point-to-Point Communication Systems
  • Electronic Warfare and Radar Systems
  • Test and Measurement Equipment

The AD6652BBC from Analog Devices Inc. represents a blend of performance, integration, and flexibility. Its advanced features ensure that it can meet the stringent requirements of modern IF reception, providing engineers with a reliable and efficient solution for their high-performance systems. Whether deployed in commercial or military applications, the AD6652BBC stands out as a versatile and powerful component that can significantly enhance system capabilities.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess