EN
  • EN
  • DE

AD6654CBC

Part No AD6654CBC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description RF Receiver 1.8V/3.3V/5V 256-Pin CSP-BGA Tray / IC ADC 14BIT W/4CH RSP 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 92.16M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Case / Package 256-CSPBGA (17x17)
Win Source Part Number 198591-AD6654CBC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD6654
Introduction Date April 01, 2005
ECCN 5A991.g
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6654CBC CAD Model

Description

The AD6654CBC is a high-performance, mixed-signal front-end (MxFE®) processor from Analog Devices Inc., designed to cater to the demanding requirements of wireless infrastructure applications. This versatile device integrates a variety of features to streamline the design of wireless base station receivers, multi-carrier broadband data systems, and other applications requiring high dynamic range and processing capability.

Key Features

  • High Dynamic Range: The AD6654CBC boasts an exceptional dynamic range, making it suitable for multi-carrier, multi-standard base station designs.
  • Integrated Data Conversion: This device features a 14-bit, 65 MSPS analog-to-digital converter (ADC) which ensures accurate and fast data conversion, reducing the need for external components.
  • Digital Downconversion: With its built-in digital downconverter (DDC), the AD6654CBC can efficiently translate higher frequencies to lower ones, simplifying subsequent digital processing.
  • Programmable FIR Filters: To further enhance its flexibility, the device includes programmable finite impulse response (FIR) filters, allowing for customizable signal conditioning.
  • Flexible Interface: The AD6654CBC offers a CMOS/LVDS data output interface, providing designers with the versatility to choose the optimal data transmission method for their system.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Smart Antenna Systems
  • Multi-Carrier, Multi-Standard Receivers
  • Broadband Data Applications

Technical Specifications

The AD6654CBC operates over a temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions. It is packaged in a compact 144-ball chip scale ball grid array (CSPBGA), minimizing the footprint on the printed circuit board and enabling dense system integration.

For more detailed information and specific data sheets, interested parties should visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1275 $64.2550
5+ $26.3617 $131.8085
7+ $25.5371 $178.7597
10+ $24.7135 $247.1350
13+ $23.8900 $310.5700
17+ $21.4183 $364.1111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess