EN
  • EN
  • DE

AD6672BCPZ-250

Part No AD6672BCPZ-250
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IF Receiver | IC IF RCVR 11BIT 250MSPS 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function IF Receiver
RF Type CDMA, LTE, W-CDMA, WiMAX
Secondary Attributes Sample Rates to 250MSPS
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number AD6672
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136774-AD6672BCPZ-250
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6672BCPZ-250 CAD Model

Description

The AD6672BCPZ-250 is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed to support demanding applications that require high dynamic range and fast sampling rates, making it an ideal choice for advanced communications systems, radar, instrumentation, and test equipment.

Key Features:

  • High-Speed Performance: With a sampling rate of 250 MSPS (mega-samples per second), the AD6672BCPZ-250 ensures fast and accurate data conversion, suitable for capturing high-frequency signals with precision.
  • Resolution: The device offers a 16-bit resolution, providing a fine quantization that enables the capture of subtle signal variations, which is critical for high-fidelity applications.
  • IF Sampling Flexibility: The ADC is optimized for intermediate frequency (IF) sampling, which allows for the digitization of RF signals, expanding its utility in wireless communication systems.
  • JESD204B Serial Interface: Equipped with the JESD204B high-speed serial interface, the AD6672BCPZ-250 simplifies PCB design and reduces the number of data I/O lines, leading to more compact system designs.
  • Digital Down-Converter: It integrates a digital down-converter (DDC) with up to 4x decimation, which enhances processing gain and reduces data rates for downstream processing.
  • Wide Input Bandwidth: The ADC features a wide input bandwidth that supports a variety of signal types and bandwidths, making it highly versatile for different use cases.

Applications:

  • Wireless Communications (3G/4G/5G)
  • Radar and Satellite Systems
  • Instrumentation and Test Equipment
  • Medical Imaging Systems
  • Professional Audio Equipment

Product Specifications:

Parameter Value
Product Category Analog to Digital Converters - ADC
Manufacturer Analog Devices Inc.
Part Number AD6672BCPZ-250
Resolution 16 bit
Sample Rate 250 MSPS
Interface Type JESD204B
Input Bandwidth Wide
Mounting Style SMD/SMT
Package/Case LFCSP-48

The AD6672BCPZ-250 from Analog Devices Inc. is a robust and reliable ADC that delivers superior performance for advanced signal processing. Its combination of high speed, precision, and flexibility makes it a top choice for engineers and designers looking to push the boundaries of what's possible in their applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess