EN
  • EN
  • DE

AD6674BCPZRL7-750

Part No AD6674BCPZRL7-750
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 385 MHz BW IF Diversity Receiver | IC RECEIVER DUAL BAND LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function IF Receiver
Frequency 385MHz
RF Type Cellular
Manufacturer Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-WQ (9x9)
Family Part Number AD6674
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1136777-AD6674BCPZRL7-750
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6674BCPZRL7-750 CAD Model

Description

The AD6674BCPZRL7-750 is a high-performance intermediate frequency (IF) receiver specifically designed by Analog Devices Inc. to address the demanding needs of communications and instrumentation applications. This integrated circuit (IC) features a dual-channel, 11-bit analog-to-digital converter (ADC) and boasts a maximum sample rate of 750 MSPS, providing the precision and speed required for advanced signal processing tasks.

With an impressive dynamic range and signal-to-noise ratio (SNR), the AD6674BCPZRL7-750 is an ideal choice for applications such as radar systems, satellite communications, and wireless infrastructure. Its high-speed serial interface supports the JESD204B standard, ensuring seamless integration with modern digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

The device comes in a compact 72-lead LFCSP (lead-frame chip-scale package) that is designed for space-constrained environments without compromising on performance. The AD6674BCPZRL7-750 operates over a wide temperature range, making it suitable for both commercial and industrial applications.

Key features of the AD6674BCPZRL7-750 include:

  • Dual 11-bit ADCs with a maximum sample rate of 750 MSPS.
  • Support for JESD204B high-speed serial interface.
  • Wide input bandwidth to accommodate a variety of signal frequencies.
  • Programmable digital down-conversion and decimation filters to reduce data rates and simplify post-processing.
  • Integrated phase noise reduction technology to enhance performance in communication systems.
  • Power-efficient operation to minimize thermal footprint and power consumption.
  • RoHS compliant and lead-free for environmental considerations.

The AD6674BCPZRL7-750 is available in a RoHS-compliant package and is characterized for operation from -40°C to +85°C, ensuring reliability across a range of environmental conditions. Whether for advanced communications systems, precise instrumentation, or high-speed data acquisition, the AD6674BCPZRL7-750 from Analog Devices Inc. represents a robust and versatile solution for your high-performance IF signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess