EN
  • EN
  • DE

R5F21258SNFP#W4DG

Part No R5F21258SNFP#W4DG
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TQFP52
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 741007-R5F21258SNFP#W4DG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21258SNFP#W4DG CAD Model

Description

The R5F21258SNFP#W4DG is a microcontroller from Renesas Electronics, belonging to the R8C/2x Series. It's a compact, single-chip microcontroller designed for embedded control applications, particularly those requiring low power consumption and a small footprint.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and toys.
  • Industrial Control Systems: Suited for simple machine control, sensor interfaces, and data logging.
  • Motor Control: Can be implemented in controlling small DC motors or stepper motors.
  • Security Systems: Employed in alarm systems, access control, and security sensors.
  • Healthcare Devices: Utilized in portable medical devices and health monitoring systems.
  • Automotive Subsystems: Found in basic automotive applications like lighting control or sensor monitoring.

Features:

  • CPU Core: R8C CPU core for efficient processing.
  • Memory: Includes Flash memory for program storage and RAM for data.
  • I/O Ports: Offers a variety of general-purpose input/output pins.
  • Timers: Equipped with multiple timers for timing, counting, and PWM generation.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for serial communication.
  • A/D Converter: Integrated Analog-to-Digital Converter for analog signal acquisition.
  • Low Power Modes: Offers various low-power modes for energy-saving operation.
  • On-Chip Debugging: Supports on-chip debugging for efficient software development.

Benefits:

  • Compact Design: The small package size makes it suitable for space-constrained applications.
  • Low Power Consumption: Low-power modes extend battery life in portable devices.
  • Versatile Peripherals: Integrated peripherals reduce the need for external components, simplifying the design.
  • Easy Development: On-chip debugging support simplifies the software development process.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Additional Details:

The R5F21258SNFP#W4DG microcontroller operates within a specified voltage range, typically between 2.7V and 5.5V. It's programmed using Renesas' integrated development environment (IDE). The internal oscillator provides a clock source, but an external crystal oscillator can also be used for higher accuracy. Refer to the Renesas datasheet for pin configurations, electrical characteristics, and programming details.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6805 $58.4025
13+ $9.5842 $124.5946
19+ $9.2850 $176.4150
26+ $8.9847 $233.6022
34+ $8.6856 $295.3104
45+ $7.7870 $350.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess