EN
  • EN
  • DE

C5750X7R1C476MT

Part No C5750X7R1C476MT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820152-C5750X7R1C476MT
Ultra Librarian 3D Model Ultra Librarian C5750X7R1C476MT CAD Model

Description

The C5750X7R1C476MT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is specifically designed for general electronic circuits requiring high capacitance and stable performance across a wide temperature range. Its relatively large capacitance value and robust X7R dielectric make it suitable for applications such as power supply smoothing, decoupling, and bypass filtering.

Applications

  • Power Supply Filtering: Smoothing out voltage ripples in power supplies to provide a stable DC voltage.
  • Bypass Capacitors: Directing high-frequency noise signals to ground, preventing them from interfering with circuit operation.
  • Decoupling Capacitors: Stabilizing the voltage supply for integrated circuits, especially in digital circuits.
  • Consumer Electronics: Used extensively in devices like smartphones, tablets, and digital cameras.
  • Industrial Equipment: Integrated into control systems and other industrial applications requiring reliable performance.

Features

  • High Capacitance: Offers a capacitance value of 47µF.
  • X7R Dielectric: Ensures stable capacitance over a temperature range of -55°C to +125°C, with minimal variation.
  • Voltage Rating: Rated for 16V DC operation.
  • Large Case Size: 2220 (5750 metric) case size, providing higher capacitance compared to smaller sizes.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Stable Performance: The X7R dielectric maintains consistent capacitance even under varying temperature conditions.
  • Noise Reduction: Effective in filtering out unwanted noise and voltage fluctuations.
  • High Capacitance in a Small Footprint: Provides a large capacitance value for its physical size, optimizing PCB space.
  • Long Operational Life: Ceramic capacitors offer excellent reliability and long-term stability, ensuring prolonged performance.
  • Simplified Assembly: SMT design enables efficient and cost-effective manufacturing processes.

Additional Details

The C5750X7R1C476MT is built using a multilayer ceramic structure, offering enhanced reliability and performance. The termination is typically nickel barrier plated to provide excellent solderability and prevent silver migration. This capacitor is suitable for applications where stable capacitance is critical. The tolerance is 20%.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess