The AD670JP by Analog Devices Inc. is a state-of-the-art 8-bit analog-to-digital converter (ADC) that utilizes the successive approximation method to deliver high-speed and accurate digital conversion of analog signals. Designed for ease of use and flexibility, this ADC is a perfect fit for a wide range of applications, including data acquisition systems, process control, and instrumentation.
Key Features
- Resolution: 8-bit successive approximation ADC, offering a fine balance between resolution and speed.
- Conversion Time: Fast conversion time of 1.35 µs, enabling real-time data processing in time-sensitive applications.
- Input Range: Versatile analog input range that accepts 0 V to +10 V, -5 V to +5 V, or 0 V to -10 V, catering to diverse signal requirements.
- Interface: Easy interface with microprocessors, facilitated by a standard 8-bit data bus and control lines.
- Package: Housed in a 20-pin DIP (Dual In-line Package), the AD670JP is designed for through-hole mounting, ensuring robustness and ease of handling.
- Power Supply: Single +5V supply operation for simplified power management within systems.
- Reference: On-chip 2.5V reference voltage, reducing the need for external components and simplifying system design.
Applications
The AD670JP is engineered to meet the demands of a variety of applications that require quick and accurate digital representations of analog signals. It is commonly used in:
- Industrial automation and process control systems
- Data acquisition systems and data loggers
- Instrumentation and measurement equipment
- Medical devices and diagnostic equipment
About Analog Devices Inc.
Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. Known for their high-performance products, ADI's AD670JP exemplifies their commitment to excellence and innovation in the field of data conversion.