EN
  • EN
  • DE

LM5021MM-1

Part No LM5021MM-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description LM5021 AC-DC Current Mode PWM Controller | IC PWM CTRLR AC-DC CURR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 20V
Supply Voltage 8V ~ 30V
Duty Cycle 80%
Switching Frequency Up to 1MHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number LM5021
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200218-LM5021MM-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5021MM-1 CAD Model

Description

The LM5021MM-1 is a versatile and high-performance PWM controller from Texas Instruments, designed to cater to a wide range of power supply applications. This advanced controller is part of the LM5021 series, which is well-known for its reliability and efficiency in managing power conversion.

Key Features

  • Voltage Mode Control: The LM5021MM-1 operates using voltage mode control with fast transient response, ensuring stable and efficient power supply regulation.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it suitable for various applications from industrial to consumer electronics where input conditions may vary.
  • Adjustable Operating Frequency: The operating frequency is adjustable up to 1 MHz, which allows designers to optimize the size and response of the power supply.
  • Integrated Startup Regulator: This PWM controller includes an integrated startup regulator that reduces external component count and simplifies the power supply design.
  • Programmable Soft-Start: The LM5021MM-1 features a programmable soft-start function to minimize inrush current during startup, enhancing the overall system reliability.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device against overheating, further ensuring the longevity and safety of the power supply system.

Applications

The LM5021MM-1 is ideal for a variety of applications, including:

  • AC-DC Converters
  • Isolated and Non-Isolated Power Supplies
  • Telecom and Datacom Power Systems
  • Industrial Power Systems
  • Auxiliary Power Supplies

Package and Quality

Encased in an MSOP-10 (Mini Small Outline Package), the LM5021MM-1 offers a compact solution for space-constrained applications. Its small footprint does not compromise performance, making it an excellent choice for sleek, efficient designs. Texas Instruments is committed to delivering high-quality products, and the LM5021MM-1 is no exception, with rigorous quality control measures in place to ensure reliability and performance consistency.

Conclusion

The LM5021MM-1 PWM controller by Texas Instruments is a top-tier solution for designers looking to develop sophisticated power supplies with a focus on performance, flexibility, and reliability. Its comprehensive feature set and wide applicability make it a valuable component in any power management system.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4419 $50.4665
85+ $1.1831 $100.5635
135+ $1.1462 $154.7370
185+ $1.1092 $205.2020
235+ $1.0722 $251.9670
315+ $0.9613 $302.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess